EN
  • EN
  • DE

NFSB036BT

Part No NFSB036BT
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Description Smled 3.5X3.5MM B/472NM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082064-NFSB036BT
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NFSB036BT CAD Model

Description

The NFSB036BT is a high-power, deep-ultraviolet (DUV) LED manufactured by Nichia Corporation. This LED emits light in the UV-C spectrum, specifically at a wavelength of 280 nm, making it suitable for a range of disinfection, sterilization, and purification applications. It leverages Nichia's advanced LED technology to deliver robust performance and long operational lifespan.

Applications

  • Water Disinfection: Used in UV-C water purification systems to eliminate bacteria, viruses, and other microorganisms from water sources.
  • Air Sterilization: Integrated into air purifiers and HVAC systems for sterilizing air in hospitals, laboratories, and other environments requiring high levels of cleanliness.
  • Surface Disinfection: Employed in UV-C surface disinfection devices for sanitizing surfaces in medical facilities, food processing plants, and public transportation.
  • Medical Equipment Sterilization: Utilized in sterilization equipment for medical instruments and devices, ensuring they are free from pathogens.
  • Photocatalysis: Can be used to activate photocatalytic materials for air purification and self-cleaning surfaces.

Features

  • Deep Ultraviolet (DUV) Emission: Emits light at a wavelength of 280 nm, which is highly effective for disinfection and sterilization.
  • High Optical Power Output: Delivers a significant amount of UV-C light for rapid and efficient disinfection.
  • Compact Size: Small form factor allows for easy integration into various applications.
  • Long Lifespan: Designed for long operational life, reducing the need for frequent replacements.
  • Environmentally Friendly: Mercury-free, making it a more environmentally responsible alternative to traditional UV lamps.

Benefits

  • Effective Disinfection: Provides highly effective disinfection and sterilization capabilities, ensuring the elimination of harmful microorganisms.
  • Energy Efficiency: Consumes less energy compared to traditional UV lamps, resulting in lower operating costs.
  • Reliable Performance: Delivers consistent and reliable UV-C output for consistent disinfection performance.
  • Easy Integration: Simple to integrate into a wide range of disinfection and sterilization systems.
  • Reduced Maintenance: Long lifespan minimizes maintenance requirements and downtime.

Technical Specifications: The NFSB036BT typically operates at a forward current of around 350mA and has a forward voltage of approximately 6-8V. The optical power output can vary but is typically in the range of several milliwatts. The LED is housed in a hermetically sealed package to protect it from environmental factors. It's crucial to handle these LEDs with care and proper heat sinking to maintain their performance and lifespan.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,036 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess