EN
  • EN
  • DE

NFSL036BT

Part No NFSL036BT
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082067-NFSL036BT
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NFSL036BT CAD Model

Description

The NFSL036BT is a deep-ultraviolet (DUV) LED manufactured by Nichia Corporation. This LED is engineered to emit light at a specific wavelength in the UV-C spectrum, primarily around 280 nm, making it suitable for sterilization, disinfection, and purification applications. Nichia's advanced semiconductor technology ensures high efficiency and a long operational lifespan for this LED.

Applications

  • Water Purification Systems: Used in residential and industrial water purification systems to eliminate bacteria, viruses, and other pathogens from drinking water.
  • Air Sterilization Devices: Incorporated in air purifiers and HVAC systems to disinfect air in hospitals, clinics, and cleanrooms.
  • Surface Disinfection Equipment: Employed in portable and stationary UV-C disinfection devices for sterilizing surfaces in medical facilities, laboratories, and food processing plants.
  • Medical Instrument Sterilization: Utilized in sterilization equipment for medical instruments, ensuring they are free from harmful microorganisms.
  • Photocatalytic Applications: Can be used to activate photocatalytic materials for air purification and self-cleaning surfaces.

Features

  • UV-C Emission: Emits light in the 280 nm range, optimal for DNA/RNA disruption in microorganisms.
  • High Optical Power: Offers a significant UV-C light output for fast and efficient disinfection.
  • Compact Design: Its small size facilitates integration into a variety of systems.
  • Extended Lifespan: Provides a long operational lifespan, reducing maintenance frequency.
  • Mercury-Free: An environmentally friendly alternative to traditional UV lamps containing mercury.

Benefits

  • Effective Sterilization: Highly effective at eliminating bacteria, viruses, and other microorganisms.
  • Energy Efficient: Uses less energy compared to traditional UV lamps, saving on electricity costs.
  • Consistent Output: Delivers a stable and consistent UV-C output for reliable performance.
  • Easy to Integrate: Simple integration into various disinfection and purification systems.
  • Low Maintenance: Long lifespan minimizes the need for frequent replacements and maintenance.

Technical Details: The NFSL036BT typically operates at a forward current of approximately 350mA and requires a forward voltage of around 6-8V. Optical power output varies but is typically in the milliwatt range. It's packaged in a robust, hermetically sealed enclosure to protect it from environmental factors and ensure long-term reliability. Proper heat sinking is crucial for maintaining optimal performance and extending the LED's lifespan.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess