EN
  • EN
  • DE

NS6L183BT

Part No NS6L183BT
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969060-NS6L183BT
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NS6L183BT CAD Model

Description

The NS6L183BT is a high-brightness LED manufactured by Nichia Corporation. Nichia is renowned for producing high-quality and efficient LEDs, and this particular model is likely designed for applications requiring intense and focused light output. Given Nichia's expertise, this LED probably offers excellent color rendering and long lifespan.

Applications

  • Automotive Lighting: Used in headlights, daytime running lights (DRLs), and signal lights.
  • Street Lighting: Provides efficient and bright illumination for roadways and public areas.
  • Architectural Lighting: Used for facade lighting and decorative illumination.
  • Stage Lighting: Provides powerful and controllable light sources for theatrical productions.
  • Medical Lighting: Used in surgical lighting and diagnostic equipment.

Features

  • High Brightness Output: Delivers intense light output for demanding applications.
  • Long Lifespan: Offers extended operational life, reducing maintenance costs.
  • Low Forward Voltage: Enables efficient power conversion.
  • Excellent Color Rendering: Provides accurate and vibrant color reproduction.
  • Compact Package: Allows for integration into space-constrained designs.

Benefits

  • Improved Visibility: High brightness enhances visibility in various lighting conditions.
  • Reduced Energy Consumption: Energy-efficient design minimizes power usage.
  • Lower Maintenance Costs: Long lifespan reduces the frequency of replacements.
  • Enhanced Aesthetics: Excellent color rendering improves the visual appeal of illuminated objects.
  • Increased Design Flexibility: Compact package allows for innovative lighting designs.

Technical Specifications

Given the part number and manufacturer, the NS6L183BT is likely a high-power LED designed for high-lumen output. Specific details, such as the forward voltage, forward current, luminous flux, color temperature, and viewing angle, would be available on the Nichia datasheet for this particular LED model. Information on thermal resistance and recommended heat sinking can also be found there. The datasheet should also provide package dimensions and soldering recommendations. Since this is a high-brightness LED, proper thermal management is crucial for optimal performance and lifespan.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.3269
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess