EN
  • EN
  • DE

NS6W183BT

Part No NS6W183BT
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Description NS6W183BT, White LED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1082744-NS6W183BT
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NS6W183BT CAD Model

Description

The NS6W183BT is a high-performance white LED manufactured by Nichia Corporation, a leading global LED manufacturer. This LED is designed for applications requiring a bright and efficient white light source. Its robust construction and high light output make it suitable for a variety of demanding applications.

Applications

  • General Lighting: Used in indoor and outdoor lighting fixtures.
  • Backlighting: Employed in LCD displays and keypads.
  • Automotive Lighting: Utilized in interior lighting and daytime running lights.
  • Flashlights: Incorporated in high-performance flashlights and headlamps.
  • Medical Devices: Can be found in medical equipment requiring white light illumination.

Features

  • High Brightness: Delivers a high luminous intensity output in the white spectrum.
  • Long Lifespan: Offers a long operational lifespan, reducing maintenance costs.
  • Low Power Consumption: Provides efficient light output with minimal power consumption.
  • Compact Size: Small footprint allows for easy integration into various applications.
  • Wide Viewing Angle: Offers a wide viewing angle for enhanced visibility.
  • Robust Construction: Designed for reliable operation in harsh environments.

Benefits

  • Enhanced Illumination: Provides bright and clear white light.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacements.
  • Energy Efficient: Low power consumption reduces operating costs.
  • Versatile Applications: Suitable for a wide range of applications requiring white light.
  • Reliable Performance: Robust construction ensures reliable operation in demanding environments.

Additional Details

The NS6W183BT's specifications include luminous flux, forward voltage, correlated color temperature (CCT), color rendering index (CRI), viewing angle, and operating temperature range. It is crucial to consult the datasheet for detailed electrical and optical characteristics. The LED typically requires a current-limiting resistor in series to prevent damage from excessive current. Proper heat sinking may also be necessary to maintain optimal performance and lifespan, especially at higher drive currents. Consider electrostatic discharge (ESD) precautions during handling and installation.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
SMC Diode Solutions
Cyl; Compact Guide; Slide Brg
Need more? Email Us
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
SMC Diode Solutions
Smc Mqm/mqp/mqq Low Friction Cyl Cyl, Low Fr
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess