EN
  • EN
  • DE

NSPG346DS

Part No NSPG346DS
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082778-NSPG346DS
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NSPG346DS CAD Model

Description

The NSPG346DS is a green LED manufactured by Nichia Corporation. It is part of Nichia's extensive line of high-quality LEDs known for their reliability and performance. This particular LED is designed for applications that require a bright and efficient green light source.

Applications:

  • Indicator Lights: Used as indicator lights in electronic devices and appliances.
  • Signage: Suitable for use in illuminated signs and displays.
  • Automotive Lighting: Employed in automotive dashboards and interior lighting.
  • Medical Devices: Used in medical equipment for diagnostic and signaling purposes.
  • Consumer Electronics: Found in various consumer electronic products, such as remote controls and audio equipment.

Features:

  • High Brightness: Provides a bright and easily visible green light output.
  • Efficient Light Output: Converts electrical energy into light with high efficiency.
  • Long Lifespan: Offers an extended operational life, reducing the need for frequent replacements.
  • Compact Size: Small footprint allows for integration into various devices and lighting fixtures.
  • Durable Construction: Robust design ensures stable performance over time.
  • Low Power Consumption: Consumes minimal energy, contributing to energy efficiency.

Benefits:

  • Improved Visibility: High brightness ensures clear visibility in various lighting conditions.
  • Reduced Maintenance Costs: Long lifespan minimizes the need for frequent replacements.
  • Energy Savings: Low power consumption leads to lower electricity bills.
  • Versatile Application: Suitable for a wide range of lighting applications, providing flexibility in design and implementation.
  • Environmentally Friendly: Lower energy consumption contributes to reduced carbon emissions.

Technical Specifications: The typical forward voltage for the NSPG346DS is around 2.1V, and the forward current is typically around 20mA. The luminous intensity can range from a few mcd (millicandelas) to tens of mcd, depending on the specific binning. The peak wavelength of the emitted green light is typically around 525 nm. The viewing angle is generally wide, approximately 120 degrees, allowing for broad light distribution.

Additional Details: Thermal management is crucial for the NSPG346DS to maintain optimal performance and prolong its lifespan. Adequate heat sinking may be necessary, depending on the application and operating conditions. The LED is also sensitive to electrostatic discharge (ESD), so precautions must be taken during handling and assembly to prevent damage. Consulting the official datasheet from Nichia is essential for detailed specifications and application guidelines to ensure proper and reliable operation. The specific binning information, detailed in the datasheet, will provide precise data on the LED’s brightness and color characteristics, enabling designers to select the appropriate component for their application needs.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,937 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess