EN
  • EN
  • DE

NSPR346HS

Part No NSPR346HS
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082786-NSPR346HS
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NSPR346HS CAD Model

Description

The NSPR346HS is a red LED manufactured by Nichia Corporation, a renowned leader in LED technology. This LED is designed to provide a reliable and efficient red light source for various applications. As with other Nichia products, the NSPR346HS is known for its high quality, consistent performance, and long lifespan.

Applications:

  • Indicator Lights: Used as status indicators in electronic devices, appliances, and control panels.
  • Signage: Implemented in illuminated signs, advertising displays, and message boards.
  • Automotive Lighting: Utilized in automotive dashboards, instrument panels, and rear lighting systems.
  • Safety Equipment: Employed in safety devices, such as emergency lights and warning beacons.
  • Consumer Electronics: Found in various consumer electronic products, including remote controls and audio equipment.

Features:

  • High Brightness: Provides a bright and easily visible red light output.
  • Energy Efficient: Converts electrical energy into light with high efficiency.
  • Long Lifespan: Offers an extended operational life, reducing the need for frequent replacements.
  • Compact Size: Small footprint allows for integration into various devices and lighting fixtures.
  • Durable Construction: Robust design ensures stable performance over time.
  • Wide Viewing Angle: Provides broad light distribution, ensuring uniform illumination.

Benefits:

  • Improved Visibility: High brightness ensures clear visibility in various lighting conditions.
  • Reduced Maintenance Costs: Long lifespan minimizes the need for frequent replacements.
  • Energy Savings: Low power consumption leads to lower electricity bills.
  • Versatile Application: Suitable for a wide range of lighting applications, providing flexibility in design and implementation.
  • Enhanced Safety: Clear red light improves visibility in safety-critical applications.

Technical Specifications: The NSPR346HS typically operates at a forward voltage of around 2.0V and a forward current of 20mA. The luminous intensity varies depending on the binning, but it generally falls within the range of several millicandelas (mcd) to tens of mcd. The peak wavelength of the emitted red light is typically around 625-630 nm. The viewing angle is typically around 120 degrees.

Additional Details: Thermal management is crucial for the NSPR346HS to maintain its performance and prolong its lifespan. Proper heat sinking may be required, depending on the application and operating conditions. The LED is also sensitive to electrostatic discharge (ESD), so precautions must be taken during handling and assembly to prevent damage. It is essential to consult the official datasheet from Nichia for detailed specifications and application guidelines. Furthermore, understanding the specific binning information from the datasheet is crucial to ensure that the chosen LED meets the desired brightness and color requirements for the intended application.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Lucent
Lowest to $70.6306
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess