EN
  • EN
  • DE

RPBU-02-S-A-VT

Part No RPBU-02-S-A-VT
Manufacturer Samtec Inc.
Catalog Card Edge Connectors - Edgeboard Connectors
Description ACCLIMATE IP68 SEALED RECTANGULA / Position Connector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Mfr Samtec Inc.
Series *
Package Tube
Standard Package 7
Win Source Part Number 1337400-RPBU-02-S-A-VT
Ultra Librarian 3D Model Ultra Librarian RPBU-02-S-A-VT CAD Model

Description

The RPBU-02-S-A-VT is a right-angle board-to-board connector manufactured by Samtec Inc. It is part of their Razor Beam™ series, designed for high-density, high-speed applications. This connector provides a reliable and robust connection between two printed circuit boards, making it ideal for applications requiring compact size and high performance.

Applications

  • Industrial automation: Used for connecting control boards and I/O modules in industrial systems.
  • Medical equipment: Employed in medical imaging and diagnostic equipment.
  • Telecommunications: Integrated into networking and communication devices.
  • Test and measurement: Used in high-performance test and measurement instruments.
  • Embedded systems: Provides board-to-board connections in embedded systems.

Features

  • Connector Type: Board-to-board
  • Orientation: Right-angle
  • Number of Positions: 2
  • Pitch: Fine pitch for high-density applications (Specific pitch value can be found in the datasheet)
  • Current Rating: Specific current rating as defined in the datasheet.
  • Voltage Rating: Specific voltage rating as defined in the datasheet.
  • Contact Material: High-performance alloy for reliable connections.
  • Termination Method: Surface mount (SMT)
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • High-Density Connection: Fine pitch allows for high-density board-to-board connections.
  • Reliable Performance: Provides a reliable and robust connection for demanding applications.
  • Compact Size: Small form factor for space-constrained applications.
  • Easy Integration: Surface mount termination simplifies assembly.
  • RoHS Compliant: Meets environmental standards for responsible manufacturing.

Additional Details

The RPBU-02-S-A-VT connector is designed to provide high-speed and high-density board-to-board connections. It features a right-angle orientation and surface mount termination for easy assembly. Detailed specifications, including pitch, current rating, and voltage rating, are available in the product datasheet from Samtec Inc. The connector's robust construction and reliable performance make it an ideal choice for various high-performance applications.

You May Also Be Interested in

Amphenol
EHPCE STMT REC 4MP8S
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
Amphenol
CONN EDGE DUAL FML 50POS 0.100
Need more? Email Us
TE Connectivity
50 Position Female Connector Non Specified - Dual Edge Gold 0.050" (1.27mm) Brown
Need more? Email Us
Amphenol FCI
CONN EDGE DUAL FMALE 56P 0.024
Lowest to $8.2606
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol
CONN MICROTCA FMALE 170POS 0.029
Lowest to $26.3077
Amphenol
CONN MICROTCA FMALE 170POS 0.029
Need more? Email Us
Amphenol
CONN EDGE DUAL FML 64POS 0.100
Lowest to $9.6525

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess