EN
  • EN
  • DE

XC6221B2517R-G

Part No XC6221B2517R-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105550-XC6221B2517R-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6221B2517R-G CAD Model

Description

The XC6221B2517R-G is a highly precise and low-power LDO (Low Dropout) regulator from Torex Semiconductor Ltd. It is designed to provide a stable 2.5V output voltage even under fluctuating input voltage or load current conditions. This regulator is particularly suitable for battery-powered applications due to its low quiescent current and high efficiency.

Applications:

  • Portable Devices: Smartphones, tablets, and other mobile electronics.
  • Wearable Technology: Smartwatches, fitness trackers, and health monitoring devices.
  • Wireless Communication: Bluetooth modules, RF transceivers, and wireless sensors.
  • IoT (Internet of Things) Devices: Low-power sensors and microcontrollers.
  • Camera Modules: Powering image sensors and associated circuitry.
  • Memory Devices: Regulating voltage for flash memory and other memory components.

Features:

  • Input Voltage Range: 1.7V to 5.5V
  • Output Voltage: 2.5V (Fixed)
  • Output Voltage Accuracy: ±1%
  • Low Dropout Voltage: Typically 120mV at 300mA
  • Low Quiescent Current: 4.0μA (Typical)
  • High Ripple Rejection: 75dB at 1kHz
  • Overcurrent Protection: Integrated overcurrent protection circuit.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Package: SOT-25
  • RoHS Compliant: Lead-free and environmentally friendly.

Benefits:

  • Stable and Accurate Voltage: Provides a consistent 2.5V output, ensuring reliable operation of connected components.
  • Extended Battery Life: Low quiescent current minimizes power consumption, extending the operational time of battery-powered devices.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Thermal Shutdown: Prevents the device from overheating, ensuring long-term reliability.
  • High Ripple Rejection: Minimizes noise and interference, improving performance in sensitive applications.
  • Small Form Factor: The SOT-25 package is ideal for space-constrained applications.

Additional Details:

The XC6221B2517R-G is based on a CMOS process, which contributes to its low power consumption and high efficiency. The internal overcurrent protection circuit and thermal shutdown protection enhance the device's robustness and reliability. It is designed for stable operation with ceramic capacitors, allowing for smaller and more cost-effective external components. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of environments. This device is a reliable and efficient solution for providing a stable 2.5V supply in portable and battery-powered applications.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3329 $58.2575
425+ $0.2732 $116.1100
655+ $0.2646 $173.3130
905+ $0.2561 $231.7705
1,170+ $0.2476 $289.6920
1,565+ $0.2220 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess