EN
  • EN
  • DE

NSSL157AT-H3

Part No NSSL157AT-H3
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082802-NSSL157AT-H3
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NSSL157AT-H3 CAD Model

Description

The NSSL157AT-H3 is a UV LED manufactured by Nichia Corporation, a recognized leader in LED technology. This specific UV LED is designed to emit ultraviolet light in the near-UV spectrum and is intended for applications requiring UV curing, sterilization, or detection.

Applications:

  • UV Curing: Used in UV curing systems for adhesives, coatings, and inks.
  • Sterilization: Employed in sterilization devices for water, air, and surface disinfection.
  • Counterfeit Detection: Utilized in counterfeit detection devices to identify security features on documents and currency.
  • Medical Applications: Used in medical devices for phototherapy and diagnostic purposes.
  • Analytical Instruments: Implemented in analytical instruments for fluorescence excitation and detection.

Features:

  • UV Emission: Emits ultraviolet light in the near-UV range.
  • High Radiant Power: Provides a high intensity of UV light for efficient curing and sterilization.
  • Compact Size: Small footprint allows for integration into various devices and systems.
  • Long Lifespan: Offers an extended operational life, reducing the need for frequent replacements.
  • Durable Construction: Robust design ensures stable performance over time.
  • Precise Wavelength Control: Provides a consistent and reliable UV emission spectrum.

Benefits:

  • Efficient Curing: High radiant power enables rapid and efficient UV curing processes.
  • Effective Sterilization: UV emission provides effective sterilization of surfaces and fluids.
  • Accurate Detection: Reliable UV emission facilitates accurate detection of counterfeit materials and substances.
  • Versatile Application: Suitable for a wide range of UV-based applications, providing flexibility in design and implementation.
  • Environmentally Friendly: UV LEDs offer an alternative to traditional UV lamps, reducing mercury content and energy consumption.

Technical Specifications: The NSSL157AT-H3 typically emits UV light at a wavelength in the range of 365 nm to 385 nm. The forward voltage is typically around 3.5V, and the forward current is typically around 20mA. The radiant power can vary depending on the specific binning, but it typically falls within the range of several milliwatts (mW) to tens of milliwatts. The viewing angle is typically around 120 degrees.

Additional Details: Thermal management is crucial for the NSSL157AT-H3 to maintain its performance and prolong its lifespan. Proper heat sinking may be required, depending on the application and operating conditions. This UV LED is sensitive to electrostatic discharge (ESD), so precautions must be taken during handling and assembly to prevent damage. Always consult the official datasheet from Nichia for detailed specifications and application guidelines. Additionally, it is important to handle UV LEDs with caution, as prolonged exposure to UV light can be harmful to the skin and eyes. Appropriate safety measures, such as UV-protective eyewear and gloves, should be used when working with UV LEDs.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,440 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess