EN
  • EN
  • DE

NVSW219BT-V1

Part No NVSW219BT-V1
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Description NVSW219BT-V1 3535 Package High Power Emitter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1082963-NVSW219BT-V1
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NVSW219BT-V1 CAD Model

Description

The Nichia NVSW219BT-V1 is a high-power white LED designed for a wide range of lighting applications requiring high luminous flux and superior reliability. This LED is characterized by its excellent color rendering, compact size, and long lifespan.

Applications

  • General lighting
  • Spotlights
  • Downlights
  • Architectural lighting
  • Retail lighting
  • Outdoor lighting
  • Automotive lighting (e.g., daytime running lights)

Features

  • Color: White
  • Luminous Flux: High luminous flux output
  • Forward Voltage: Typically around 3V
  • Forward Current: Designed for high forward current operation
  • Package: Small and compact package
  • Long Lifespan: Long operating life, reducing replacement frequency
  • Excellent Color Rendering Index (CRI): High CRI for accurate color representation

Benefits

  • High Brightness: Delivers intense brightness for various lighting needs.
  • Energy Efficiency: High efficiency in converting electricity to light, saving energy.
  • Long Lifetime: Reduces maintenance and replacement costs due to its long lifespan.
  • Compact Design: Enables smaller and more flexible lighting fixture designs.
  • Superior Color Quality: Enhances visual comfort and improves the appearance of illuminated objects due to its high CRI.

Additional Details

The NVSW219BT-V1 white LED utilizes Nichia's advanced chip and packaging technologies, ensuring superior performance and reliability. The LED's optimized design allows for efficient heat dissipation, contributing to its long lifespan. It is available in a range of correlated color temperatures (CCTs) to meet diverse application requirements. The compact form factor simplifies integration into various lighting fixtures. This LED complies with RoHS standards, demonstrating a commitment to environmental responsibility. It is suitable for applications requiring high-quality white light with consistent performance over an extended period.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Meled
Lowest to $0.1172
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
SMC Diode Solutions
Cyl; Compact Guide; Slide Brg
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess