EN
  • EN
  • DE

F931H474MBA

Part No F931H474MBA
Manufacturer Nichicon
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Win Source Part Number 261927-F931H474MBA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F931H474MBA CAD Model

Description

Applications and Projects

  • Consumer electronics
  • Automotive electronics
  • Wireless communication systems

Features and Benefits

  • High reliability: Ensures consistent performance over the device lifecycle.
  • Low equivalent series resistance (ESR): Improves efficiency.
  • Wide temperature range: Suitable for harsh environments.

Additional Details

The F931H474MBA is engineered to meet the demands of modern electronics, offering high capacitance and low ESR in a compact form factor, making it suitable for advanced electronic devices and systems.

You May Also Be Interested in

Vishay
CAP TANT 68UF 10V 10% 2312
Lowest to $0.2278
Vishay
Cap Tant Solid 15uF 10V F CASE 20% (5.59 X 3.43 X 1.78mm) SMD (0.01%FR) 2.5 Ohm 125°C Bulk
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1206
Lowest to $0.1688
AVX Corp/Kyocera Corp
CAP TANT 33UF 10% 6.3V 1411 / 33 µF Molded Tantalum Capacitors 6.3 V 1411 (3528 Metric), 1210 350mOhm
Need more? Email Us
Vishay
CAP TANT 4.7UF 100V 10% AXIAL
Need more? Email Us
Vishay
CAP TANT 6.8UF 25V 10% 1411
Lowest to $0.4120
Kemet
CAP TANT 33UF 10% 35V 2917 / 33 µF Molded Tantalum Capacitors 35 V 2917 (7343 Metric) 600mOhm
Lowest to $1.2161
Vishay
CAP TANT 6.8UF 35V 20% 2917
Lowest to $0.3162
Vishay
CAP TANT 2.2UF 16V 10% 1411
Lowest to $0.1964

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess