EN
  • EN
  • DE
  • IT

LGN2W221MELB30

Part No LGN2W221MELB30
Manufacturer Nichicon
Catalog Aluminum Capacitors
Description ALUMINUM ELECTROLYTIC CAPACITORS | CAP ALUM 220UF 20% 450V SNAP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Nichicon
Packaging Bulk
Capacitance 220μF
Tolerance ±20%
Voltage - Rated 450V
Lifetime at Temp. 3000 Hrs at 105°C
Temperature Range - Operating -25°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current at Low Frequency 1.05A at 120Hz
Lead Spacing 0.394" (10.00mm)
Parts Dimension 1.181" Dia (30.00mm)
Height - Seated (Maximum) 1.260" (32.00mm)
Mounting Style Through Hole
Manufacturer Package Radial, Can - Snap-In
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 1196298-LGN2W221MELB30
Manufacturer Homepage www.nichicon-us.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LGN2W221MELB30 CAD Model

Description

The Nichicon electronic component has a capacitance of 220μF and a tolerance of ±20%.

  • Polarized: Yes
  • Rated Voltage: 450V
  • Application: general purpose
  • Popularity: medium
  • Win Source Part Number: 1196298-LGN2W221MELB30
  • Packaging: bulk
  • Mounting Style: through hole
  • Supply and Demand Status: balanced
  • Manufacturer Pack Quantity: 200
  • Height: 1.260" (32.00mm)
  • Ripple Current @ Low Frequency: 1.05A @ 120Hz
  • Manufacturer's Homepage: www.nichicon-us.com

You May Also Be Interested in

Panasonic
CAP ALUM 220UF 20% 63V SMD
Lowest to $1.9705
Panasonic
CAP ALUM 47UF 20% 50V SMD
Lowest to $0.2287
Rubycon
CAP ALUM 68UF 20% 450V RADIAL
Lowest to $1.0305
Rubycon
CAP ALUM 390UF 20% 200V RADIAL / 390 μF 200 V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Lowest to $4.0578
Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5934
Vishay
CAP ALUM 6.8UF 20% 25V RADIAL / 6.8 μF 25 V Aluminum Electrolytic Capacitors Radial 30Ohm @ 100Hz
Need more? Email Us
United Chemi-Con
CAP ALUM 470UF 20% 35V RADIAL / 470 μF 35 V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Need more? Email Us
Panasonic
CAP ALUM 47UF 20% 16V SMD
Lowest to $0.1651
United Chemi-Con
CAP ALUM 560UF 200V RADIAL
Lowest to $2.9872

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2836 $59.1048
42+ $2.6943 $113.1606
65+ $2.6100 $169.6500
89+ $2.5258 $224.7962
115+ $2.4417 $280.7955
154+ $2.1890 $337.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess