EN
  • EN
  • DE

UUD1H221MNQ1GS

Part No UUD1H221MNQ1GS
Manufacturer Nichicon
Catalog OEM Parts (T - Z)
Description SMT - Small Chip / TP&REEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 997059-UUD1H221MNQ1GS
Categories OEM Parts(T-Z)
Manufacturer Nichicon
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UUD1H221MNQ1GS CAD Model

Description

The UUD1H221MNQ1GS is an aluminum electrolytic capacitor manufactured by Nichicon. It is a radial leaded capacitor, known for its general-purpose applications in electronic circuits. These capacitors are widely used for filtering, smoothing, and coupling in various electronic devices.

Applications

  • Power Supplies: Used for smoothing and filtering DC output in power supplies.
  • Audio Equipment: Utilized for coupling and decoupling signals in audio amplifiers and other audio circuits.
  • Consumer Electronics: Found in various consumer electronic devices such as televisions, DVD players, and set-top boxes.
  • Industrial Equipment: Used in industrial power supplies, control circuits, and instrumentation.
  • LED Lighting: Employed in LED drivers and power supplies for smoothing and filtering.

Features

  • General Purpose: Designed for a wide range of general-purpose applications.
  • Radial Lead Type: Features radial leads for easy mounting on PCBs.
  • Aluminum Electrolytic: Utilizes aluminum electrolytic technology for high capacitance values.
  • High Ripple Current Capability: Capable of handling high ripple currents.
  • Long Life: Offers a long operational life under normal operating conditions.

Benefits

  • Reliable Performance: Provides stable and reliable performance in various electronic circuits.
  • Cost-Effective: Offers a cost-effective solution for general-purpose capacitance needs.
  • Easy to Use: Radial lead design simplifies mounting and soldering on PCBs.
  • Wide Operating Temperature Range: Operates over a wide temperature range, suitable for various environments.
  • High Capacitance: Provides high capacitance values in a compact size.

Additional Details

The UUD1H221MNQ1GS has a capacitance of 220µF (microfarads) and a voltage rating of 50V (volts). Its operating temperature range is typically between -40°C to +85°C. The capacitor is designed to meet RoHS compliance, ensuring it is free from hazardous substances. The dimensions of the capacitor are influenced by its capacitance and voltage rating, typically being around 8mm in diameter and 12mm in height. It is suitable for applications requiring stable and reliable capacitance in general-purpose electronic circuits. The ESR (Equivalent Series Resistance) is relatively low, which contributes to its efficient performance in filtering and smoothing applications.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3612 $57.7920
390+ $0.2964 $115.5960
605+ $0.2871 $173.6955
835+ $0.2779 $232.0465
1,075+ $0.2687 $288.8525
1,440+ $0.2409 $346.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,709 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess