EN
  • EN
  • DE

F10P40F

Part No F10P40F
Manufacturer Nihon Inter Electronics Corporation
Catalog END - OF - LIFE
Description FAST RECOVERY DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Nihon Inter Electronics Corporation
Win Source Part Number 1173076-F10P40F
Manufacturer Homepage www.niec.co.jp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F10P40F CAD Model

Description

The F10P40F is a rectifier diode manufactured by Nihon Inter Electronics Corporation. Rectifier diodes are semiconductor devices used to convert alternating current (AC) to direct current (DC), a fundamental process in many electronic circuits. These diodes are known for their ability to handle high currents and voltages, making them suitable for power supply applications.

Applications

  • Power Supplies: Used in AC-DC power supplies for converting AC voltage from the mains to DC voltage for electronic devices.
  • Battery Chargers: Found in battery chargers to convert AC voltage to DC voltage for charging batteries.
  • Inverters: Employed in inverters to convert DC voltage to AC voltage.
  • Welding Equipment: Utilized in welding machines for converting AC power to DC power for welding arcs.
  • Motor Drives: Used in motor drives to provide DC power for controlling the speed and torque of electric motors.

Features

  • High Forward Current: Capable of handling high forward current, ensuring efficient power conversion.
  • High Reverse Voltage: Can withstand high reverse voltage without breakdown, providing reliable operation.
  • Low Forward Voltage Drop: Minimizes power loss and heat generation, improving efficiency.
  • Fast Recovery Time: Switches quickly between conducting and blocking states, enabling high-frequency operation.
  • Robust Package: Housed in a robust package for efficient heat dissipation and mechanical protection.

Benefits

  • Efficient Power Conversion: Converts AC power to DC power efficiently, minimizing energy waste.
  • Reliable Operation: Provides reliable performance under various operating conditions, ensuring stable power delivery.
  • Improved Circuit Performance: Enhances the overall performance of electronic circuits by providing clean and stable DC power.
  • Extended Product Lifespan: High-quality construction and reliable performance contribute to a longer product lifespan.
  • Versatile Application: Suitable for a wide range of applications requiring AC-DC conversion.

Additional Details

The F10P40F rectifier diode is typically constructed using silicon semiconductor material. It is designed to handle high currents and voltages, making it suitable for demanding power supply applications. The specific technical specifications, such as forward current rating, reverse voltage rating, and recovery time, are detailed in the manufacturer's datasheet. These diodes are often used in bridge rectifier configurations to convert AC voltage to DC voltage efficiently. The robust package design ensures efficient heat dissipation, preventing overheating and ensuring reliable operation. The F10P40F offers a reliable and efficient solution for AC-DC conversion in various electronic applications, making it a preferred choice for power supply designers and engineers. Nihon Inter Electronics Corporation’s reputation for quality ensures that the F10P40F meets stringent industry standards and delivers consistent performance.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess