EN
  • EN
  • DE

FCQ06U06

Part No FCQ06U06
Manufacturer Nihon Inter Electronics Corporation
Description Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nihon Inter Electronics Corporation
Win Source Part Number 1173629-FCQ06U06
Manufacturer Homepage www.niec.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FCQ06U06 CAD Model

Description

The FCQ06U06 is a diode manufactured by Nihon Inter Electronics Corporation. While specific details about this particular diode are limited, it generally serves in rectification and protection roles within electronic circuits. Its designation suggests it is designed with specific voltage and current handling capabilities tailored to certain application requirements.

Applications:

  • Power Supply Rectification: Converts AC power to DC power in various electronic devices and power supplies.
  • Reverse Polarity Protection: Prevents damage to electronic components due to incorrect polarity connections.
  • Free-Wheeling Diode in Inductive Loads: Dissipates energy stored in inductive loads, such as motors and relays, when they are switched off.
  • Voltage Clamping Applications: Protects sensitive circuits from overvoltage conditions by limiting the voltage to a safe level.

Features:

  • High Surge Current Capability: Withstands high surge currents, providing robustness in demanding environments.
  • Low Forward Voltage Drop: Minimizes power loss and improves overall efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Compact Design: Allows for easy integration into a wide range of electronic circuit designs.

Benefits:

  • Efficient Power Conversion: Improves the efficiency of power supplies and reduces energy consumption.
  • Enhanced Circuit Protection: Protects components from damage, ensuring long-term reliability.
  • Improved System Performance: Enhances the overall performance and stability of electronic systems.
  • Simplified Circuit Integration: Offers ease of use and reduces design complexity.

Designers should consult the official datasheet from Nihon Inter Electronics Corporation for comprehensive technical specifications, including maximum ratings, electrical characteristics, and thermal properties, to ensure proper application and optimal performance of the FCQ06U06 diode. It is suitable for various applications requiring reliable and efficient rectification and protection.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess