EN
  • EN
  • DE

DSPIC33FJ256MC710A-I/PT

Part No DSPIC33FJ256MC710A-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33F
Package Tray
Product Status Active
Programmable Not Verified
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 85
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 30K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Base Product Number DSPIC33FJ256MC710
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 843277-DSPIC33FJ256MC710A-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ256MC710A-I/PT CAD Model

Description

Product Overview

The DSPIC33FJ256MC710A-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from the reputable semiconductor manufacturer, Microchip Technology. This powerful microcontroller is designed to deliver the functionality of a microcontroller with the computational power of a digital signal processor, making it an ideal choice for a wide range of demanding applications that require advanced control algorithms and high-speed data processing.

Key Features

  • Core: The DSPIC33FJ256MC710A-I/PT features a 16-bit dsPIC33F core that can execute digital signal processing (DSP) instructions and is capable of running at speeds up to 40 MIPS (Million Instructions Per Second).
  • Memory: It comes with 256KB of Flash memory for program storage and 30KB of RAM for data, ensuring ample space for complex applications.
  • I/O Pins: This DSC provides an extensive set of input/output options with 85 I/O pins, which includes support for digital I/O, analog inputs, PWM outputs, and more.
  • Communication Interfaces: A variety of communication interfaces are integrated, such as UART, SPI, I2C, CAN, and LIN, enabling the device to communicate with other peripherals and microcontrollers easily.
  • Robust Timers and PWM: With advanced timer features and up to 16 PWM outputs, it is well-suited for precise control applications such as motor control and power conversion.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.
  • Package: The component is available in a 100-pin TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology (SMT).

Applications

The DSPIC33FJ256MC710A-I/PT is versatile and can be used in a multitude of applications, including but not limited to:

  • Advanced motor control systems
  • Power supply and power management systems
  • Industrial control systems
  • Automotive and transportation
  • Robotics
  • Embedded audio and voice processing

Support and Resources

Microchip Technology provides comprehensive support and resources for the DSPIC33FJ256MC710A-I/PT, including datasheets, technical documentation, application notes, and development tools to facilitate rapid design and development for system designers and engineers.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8288 $59.3152
9+ $12.1672 $109.5048
13+ $11.7870 $153.2310
18+ $11.4068 $205.3224
23+ $11.0266 $253.6118
31+ $9.8859 $306.4629
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess