EN
  • EN
  • DE
  • IT

L1085DG

Part No L1085DG
Manufacturer NIKO-SEM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0652+
Reference case TO252
Manufacturer NIKO-SEM
Win Source Part Number 746652-L1085DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L1085DG CAD Model

Description

The L1085DG is a low dropout (LDO) voltage regulator manufactured by NIKO-SEM. This regulator is designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. It is commonly used in various electronic devices to ensure a consistent power supply for sensitive components.

Applications:

  • Power management in portable devices (e.g., smartphones, tablets)
  • Voltage regulation for microcontrollers and microprocessors
  • Post-regulation for switching power supplies
  • Battery-powered applications
  • Linear power supplies

Features:

  • Low dropout voltage: Maintains regulation with minimal difference between input and output voltage.
  • High output current capability: Provides sufficient current for a wide range of applications.
  • Overcurrent and thermal protection: Protects the regulator and the load from damage.
  • Fixed or adjustable output voltage options: Offers flexibility in design.
  • Low quiescent current: Minimizes power consumption when the load is light.

Benefits:

  • Stable and reliable power supply: Ensures consistent performance of sensitive components.
  • Extended battery life: Low dropout voltage and quiescent current improve energy efficiency.
  • Protection against overloads and overheating: Enhances system reliability.
  • Simplified circuit design: Requires minimal external components.
  • Versatile application: Suitable for a wide range of electronic devices.

Technical Specifications: The L1085DG has a specific input voltage range and output voltage rating. It features overcurrent and over-temperature protection mechanisms. It comes in various package options such as TO-252 or TO-263. The datasheet provides detailed specifications on dropout voltage, quiescent current, and thermal resistance.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess