EN
  • EN
  • DE
  • IT

P0403BDG P0403BD

Part No P0403BDG P0403BD
Manufacturer NIKO-SEM
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOT-252
Manufacturer NIKO-SEM
Win Source Part Number 755458-P0403BDG P0403BD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0403BDG P0403BD CAD Model

Description

The P0403BDG is a P-Channel MOSFET from NIKO-SEM (NIKO Semiconductor). It is designed for power management applications requiring efficient and reliable switching. This MOSFET is commonly used in DC-DC converters, load switches, and other power control circuits.

Applications:

  • DC-DC Converters: Used in buck and boost converters for efficient power conversion.
  • Load Switches: Employed to control power distribution in electronic devices.
  • Power Management Circuits: Utilized in battery management systems and power regulation circuits.
  • LED Backlighting: Used in LED driver circuits for display backlighting.
  • Motor Control: Suitable for controlling small DC motors.

Features:

  • P-Channel MOSFET: Offers ease of use in various circuit configurations.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • High Switching Speed: Enables efficient switching performance.
  • Trench MOSFET Technology: Provides improved performance and efficiency.
  • Lead-Free Package: Compliant with environmental regulations.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces conduction losses, enhancing efficiency.
  • Reduced Heat Dissipation: Low RDS(on) minimizes heat generation, improving thermal performance.
  • Fast Switching: High switching speed ensures efficient power conversion.
  • Compact Design: Small package size allows for higher component density.
  • Reliable Performance: NIKO-SEM's quality ensures long-term reliability.

Additional Details:

The P0403BDG typically has a drain-source voltage (VDS) rating of -30V. The gate-source voltage (VGS) is rated to ensure safe operation within specified circuit parameters. It has a continuous drain current (ID) rating that defines the maximum current it can handle without overheating. The RDS(on) value is specified at a particular VGS, providing a benchmark for conduction losses. The MOSFET's gate charge is designed to be low, facilitating fast switching speeds. Its operating temperature range typically extends from -55°C to +150°C, ensuring reliable operation in diverse environments. The package is designed for automated assembly, reducing manufacturing costs and improving production efficiency.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,113 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess