EN
  • EN
  • DE

P0903BD

Part No P0903BD
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265333-P0903BD
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P0903BD CAD Model

Description

The P0903BD is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from NIKO-SEM. It is designed for high-efficiency power switching applications. This component offers low on-resistance and fast switching speeds, making it suitable for a variety of power management tasks.

Applications

  • Synchronous Rectification
  • DC-DC Converters
  • Power Management in Portable Devices
  • Load Switching

Features

  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • Low Gate Charge
  • Avalanche Rated
  • RoHS Compliant

Benefits

  • Improved Power Efficiency: The low on-resistance minimizes power loss during conduction, leading to higher overall efficiency in power conversion circuits.
  • Reduced Heat Dissipation: Lower RDS(on) translates to less heat generation, allowing for smaller heat sinks or fanless operation in some applications.
  • Faster Switching: The fast switching speed enables the design of high-frequency power converters, resulting in smaller and more efficient power supplies.
  • Enhanced Reliability: The avalanche rating ensures that the MOSFET can withstand transient voltage spikes, enhancing the robustness and reliability of the application.
  • Environmentally Friendly: RoHS compliance ensures that the component meets environmental standards regarding hazardous substances.

Technical Specifications

While specific electrical characteristics vary based on operating conditions, key specifications generally include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), on-resistance (RDS(on)), gate charge (Qg), and junction temperature (TJ). Consult the manufacturer's datasheet for precise values relevant to your application. The package type is crucial for thermal management and PCB layout. Common packages include surface-mount options like SOIC or through-hole packages like TO-220, each with different thermal resistance characteristics.

In summary, the P0903BD MOSFET from NIKO-SEM is a versatile component for power switching applications, offering a combination of low on-resistance, fast switching speed, and robust design. Careful attention to the datasheet specifications is essential for successful integration into a specific circuit design.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess