EN
  • EN
  • DE

P1060ATF

Part No P1060ATF
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265392-P1060ATF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P1060ATF CAD Model

Description

The P1060ATF is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by NIKO-SEM. Similar to other MOSFETs, it acts as an electronic switch or amplifier in various applications, offering high efficiency and fast switching capabilities.

Applications:

  • Power Supplies: Used in switching power supplies for voltage and current regulation.
  • DC-DC Converters: Integrated into DC-DC converters for voltage conversion in portable devices and electronic systems.
  • Motor Control: Used in circuits to control the speed and torque of electric motors.
  • LED Lighting: Employed in LED drivers to regulate current flow through LEDs.
  • Battery Management Systems: Part of battery management systems for managing charging and discharging.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • High Switching Speed: Enables rapid switching, reducing switching losses and improving performance.
  • Low Gate Charge: Requires less drive power for switching the MOSFET on and off.
  • Avalanche Rated: Can withstand voltage spikes, increasing reliability.
  • Surface Mount Package: Designed for automated assembly and compact designs.

Benefits:

  • Enhanced Efficiency: Low on-resistance minimizes power dissipation, improving energy efficiency.
  • Reduced Heat Generation: Lower power loss reduces heat generation, improving thermal management.
  • Faster Switching: Enables high-frequency operation, improving switching circuit performance.
  • Simplified Design: Easy to drive and control, simplifying power electronic circuit design.
  • Compact Solution: Surface mount package helps save board space, crucial for compact devices.

Technical Specifications: The datasheet for the P1060ATF from NIKO-SEM would provide crucial details like voltage and current ratings, RDS(on) at specific gate voltages, gate charge, and thermal resistance. The breakdown voltage represents the maximum sustainable voltage before failure, and the continuous drain current defines current capacity. The gate threshold voltage specifies the turn-on voltage. The package details are also given for PCB layout. Datasheet verification is essential to make sure operating specifications are in-line with the design requirements, especially for thermal management and power dissipation considerations.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess