EN
  • EN
  • DE

P1065AS

Part No P1065AS
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265396-P1065AS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P1065AS CAD Model

Description

The P1065AS is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by NIKO-SEM. These transistors are widely used in electronic circuits for switching and amplification due to their efficiency and speed.

Applications:

  • Power Supplies: As a switching element in power supplies, enabling efficient voltage regulation.
  • DC-DC Converters: Used in DC-DC converters for portable devices and power management systems.
  • Motor Control: For controlling the speed and torque of electric motors in various applications.
  • LED Lighting: In LED drivers to regulate current for optimal brightness and lifespan of LEDs.
  • Battery Management Systems: For charging and discharging control in battery-powered devices.

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses, enhancing efficiency and reducing heat generation.
  • High Switching Speed: Enables fast switching performance, minimizing switching losses.
  • Low Gate Charge: Lowers the drive power needed to switch the MOSFET, improving overall efficiency.
  • Avalanche Rated: Provides robustness against voltage spikes, increasing reliability.
  • Surface Mount Package: Allows for automated assembly and efficient use of PCB space.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power loss, contributing to higher energy efficiency.
  • Reduced Heat: Lower power dissipation minimizes heat generation, improving thermal management and system stability.
  • Enhanced Performance: Fast switching enables high-frequency operation for efficient power conversion.
  • Simplified Design: Easy to drive and control, simplifying power electronic circuit design.
  • Compact Footprint: Surface mount package saves board space, making it ideal for small electronic devices.

Technical Specifications: The NIKO-SEM datasheet for the P1065AS will detail specific parameters such as drain-source voltage (Vds), gate-source voltage (Vgs), continuous drain current (Id), on-resistance (RDS(on)) at a specified Vgs, and thermal resistance (Rth). The safe operating area (SOA) is essential for designing within voltage and current limits. Temperature range is important, especially for harsh environments. It is also important to consider the package type for PCB layout and thermal considerations. Always consult the datasheet for critical operating parameters to guarantee the suitability of the device to the application and prevent potential failure modes due to exceeding operational limits.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess