EN
  • EN
  • DE

P1820BS

Part No P1820BS
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265608-P1820BS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P1820BS CAD Model

Description

The P1820BS is a MOSFET manufactured by NIKO-SEM. It is designed for power management applications requiring efficient switching and low on-resistance.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Power Management in Portable Devices: Suitable for battery-powered applications in smartphones, tablets, and laptops.
  • Motor Control: Can be implemented in various motor control circuits.
  • LED Lighting: Employed in LED drivers for efficient power delivery.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • High Switching Speed: Enables fast switching performance, reducing switching losses.
  • Logic Level Gate Drive: Allows direct drive from logic circuits, simplifying design.
  • RoHS Compliant: Complies with environmental regulations, ensuring environmentally friendly operation.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation, leading to higher energy efficiency.
  • Reduced Heat Generation: Lower power losses translate to less heat, enhancing reliability and thermal management.
  • Simplified Circuit Design: Logic level gate drive simplifies interfacing with control circuits.
  • Enhanced System Reliability: Robust design ensures reliable performance in demanding applications.

Additional details regarding specific technical specifications, such as voltage and current ratings, can be found in the product datasheet provided by NIKO-SEM.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $47.5828
Toko America Inc.
Need more? Email Us
NEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess