EN
  • EN
  • DE

P1825AS

Part No P1825AS
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265610-P1825AS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P1825AS CAD Model

Description

The P1825AS is a MOSFET from NIKO-SEM, designed for efficient power switching in a variety of applications.

Applications:

  • Synchronous Rectification: Used in synchronous buck converters to improve efficiency.
  • Load Switching: Suitable for turning loads on and off with minimal power loss.
  • Battery Management Systems (BMS): Employed in battery charging and discharging circuits.
  • Power Adapters: Found in AC-DC power adapters for efficient power conversion.

Features:

  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency at high frequencies.
  • Fast Switching Speed: Enables rapid turn-on and turn-off times.
  • Avalanche Rated: Provides robustness against voltage spikes.
  • Surface Mount Package: Allows for automated assembly and compact designs.

Benefits:

  • High Efficiency: Low gate charge and on-resistance contribute to higher efficiency.
  • Compact Design: Surface mount package enables smaller and more compact circuit designs.
  • Enhanced Reliability: Avalanche rating provides added protection against voltage transients.
  • Reduced Switching Losses: Fast switching speed minimizes power dissipation during switching transitions.

For detailed specifications such as drain-source voltage, gate-source voltage, and continuous drain current, please refer to the official NIKO-SEM datasheet for the P1825AS.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3638 $58.2080
390+ $0.2980 $116.2200
600+ $0.2888 $173.2800
830+ $0.2795 $231.9850
1,070+ $0.2703 $289.2210
1,430+ $0.2426 $346.9180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,900 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess