EN
  • EN
  • DE

P2003BDG

Part No P2003BDG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265628-P2003BDG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P2003BDG CAD Model

Description

The P2003BDG is a MOSFET manufactured by NIKO-SEM, designed for efficient power switching and management in various electronic applications.

Applications:

  • Power Inverters: Employed in power inverters for converting DC voltage to AC voltage.
  • Motor Drives: Suitable for controlling the speed and torque of electric motors.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide backup power during power outages.
  • Solar Inverters: Found in solar inverters for converting DC power from solar panels to AC power.

Features:

  • Low On-State Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • High Current Capability: Capable of handling high currents without significant performance degradation.
  • Fast Switching Speed: Enables rapid turn-on and turn-off times.
  • Avalanche Energy Rated: Designed to withstand avalanche conditions.

Benefits:

  • High Efficiency: Low RDS(on) reduces power dissipation, resulting in higher efficiency.
  • Reliable Performance: Avalanche energy rating ensures reliable operation under transient conditions.
  • Compact Design: Enables smaller and more compact circuit designs.
  • Improved System Performance: Fast switching speed enhances system performance.

For detailed technical specifications such as drain-source voltage, gate-source voltage, and drain current, refer to the official NIKO-SEM datasheet for the P2003BDG.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $6.5223
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1478 $58.3810
955+ $0.1213 $115.8415
1,475+ $0.1178 $173.7550
2,045+ $0.1132 $231.4940
2,635+ $0.1097 $289.0595
3,530+ $0.0982 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,766 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess