The P2504BDG is an N-Channel enhancement mode MOSFET from NIKO-SEM, designed for efficient power management applications. It leverages advanced trench technology to achieve low RDS(on), minimizing conduction losses and enhancing overall system efficiency. Its fast switching characteristics and low gate charge make it well-suited for high-frequency power conversion circuits.
Applications:
- Synchronous rectification in DC-DC converters
- Load switch applications
- Power management in portable devices such as laptops and smartphones
- Battery protection circuits
- Motor control circuits
Features:
- Ultra-low RDS(on) for minimal conduction losses
- Low gate charge for fast switching speeds
- Trench MOSFET technology for high efficiency
- Avalanche energy rated
- RoHS compliant for environmental responsibility
Benefits:
- Improved power efficiency, leading to reduced heat generation and energy consumption
- Enhanced system reliability due to lower operating temperatures
- Simplified thermal management, reducing the need for bulky heat sinks
- Compact design, enabling smaller and lighter power supply solutions
- Optimized switching performance for high-frequency operation
Specifications:
The P2504BDG boasts an extremely low on-resistance value, typically in the milliohm range, significantly reducing power loss due to conduction. Its low gate charge facilitates rapid switching, minimizing switching losses and improving overall efficiency. This device is offered in a surface-mount package, allowing for easy integration into automated assembly processes. Key parameters include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and operating temperature range, typically from -55°C to +150°C. Detailed electrical characteristics, such as threshold voltage, input capacitance, and output capacitance, are comprehensively documented in the device datasheet. Its construction is optimized to manage high current levels with minimal heat generation, contributing to long-term operational stability.