The P2504EDG is an N-Channel enhancement mode MOSFET manufactured by NIKO-SEM. It is primarily designed for high-efficiency power management applications, leveraging advanced trench technology to minimize conduction losses through a low RDS(on). The device's low gate charge and fast switching capabilities make it suitable for demanding power conversion circuits and high-frequency operations.
Applications:
- DC-DC converters in various electronic devices
- Load switching in power distribution systems
- Power management for portable electronics such as laptops and tablets
- Battery protection circuits to prevent overcharging and discharging
- Motor control applications in small appliances and robotics
Features:
- Very low RDS(on) to reduce conduction losses and improve efficiency
- Low gate charge for enhanced switching performance
- Trench MOSFET technology for optimal efficiency and performance
- Avalanche rated for robust operation in demanding conditions
- RoHS compliant, ensuring environmental friendliness
Benefits:
- Increased power efficiency, resulting in reduced heat generation and energy consumption
- Improved system reliability due to lower operating temperatures
- Simplified thermal management by minimizing power dissipation
- Compact design that enables smaller and lighter power supply solutions
- Enhanced switching performance for higher frequency operation and improved transient response
Specifications:
The P2504EDG is characterized by its very low on-resistance, typically specified in milliohms, which minimizes conduction losses and contributes to higher efficiency. The device's low gate charge facilitates rapid switching, reducing switching losses and improving overall performance. It is available in a surface-mount package suitable for automated assembly. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), and drain current (ID), along with an operating temperature range typically from -55°C to +150°C. Detailed electrical characteristics, such as threshold voltage, input capacitance, and output capacitance, are documented in the device datasheet. Its construction is optimized for efficient heat dissipation, contributing to its long-term reliability in demanding operating environments.