EN
  • EN
  • DE
  • IT

P4404QVT

Part No P4404QVT
Manufacturer NIKO-SEM
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP-8
Manufacturer NIKO-SEM
Win Source Part Number 755492-P4404QVT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P4404QVT CAD Model

Description

The P4404QVT is a P-Channel enhancement mode MOSFET from NIKO-SEM. It's designed for applications requiring efficient power switching, particularly in load switching and DC-DC conversion circuits. This MOSFET offers low on-resistance, enabling efficient power transfer and reduced power dissipation. Its characteristics make it suitable for a range of battery-powered and power management applications.

Applications

  • Load Switching: Powering and disconnecting circuits or components as needed.
  • DC-DC converters: Voltage regulation and power conversion in various electronic devices.
  • Battery Management Systems (BMS): Protection and control of battery charging and discharging.
  • Power Management in Portable Devices: Smartphones, tablets, and other battery-operated electronics.
  • LED Lighting: Current regulation and switching in LED driver circuits.

Features

  • P-Channel Enhancement Mode: Easier to drive in many common configurations compared to N-Channel MOSFETs.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Enables operation with low voltage logic signals.
  • Fast Switching Speed: Allows for efficient switching in high-frequency applications.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Simplified Circuit Design: P-Channel configuration can simplify gate drive requirements.
  • Compact Design: Surface mount package allows for smaller and more compact designs.
  • Extended Battery Life: Higher efficiency translates to longer battery life in portable applications.
  • Reliable Performance: Designed for stable and reliable operation in demanding applications.

Additional Details

The P4404QVT typically features a low gate threshold voltage, making it suitable for direct logic-level driving. The drain-source voltage (VDS) and gate-source voltage (VGS) ratings should be carefully considered for the specific application. The operating temperature range and power dissipation capabilities are also important parameters to verify in the datasheet. Consult the official NIKO-SEM datasheet for precise electrical characteristics, thermal specifications, and recommended operating conditions to ensure optimal performance and reliability. The datasheet will also provide information on the specific package dimensions and soldering recommendations.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess