EN
  • EN
  • DE

P5806NPG

Part No P5806NPG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266260-P5806NPG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P5806NPG CAD Model

Description

The P5806NPG is a MOSFET from NIKO-SEM designed for efficient power management in various electronic applications. It's engineered to minimize power losses and maximize efficiency through the use of advanced trench MOSFET technology. The device's low on-state resistance (Rds(on)) and gate charge contribute to its high performance capabilities.

Applications:

  • DC-DC converters
  • Load switches
  • Power management in portable devices
  • Battery chargers
  • Synchronous rectification in power supplies

Features:

  • Low on-state resistance (Rds(on)) for minimal conduction losses
  • Low gate charge (Qg) for fast switching and reduced switching losses
  • Avalanche rated for ruggedness and reliability
  • Lead-free and RoHS compliant for environmental responsibility
  • Surface mount packaging for efficient PCB assembly

Benefits:

  • Improved power efficiency: The low Rds(on) reduces conduction losses, resulting in higher overall efficiency in power conversion circuits.
  • Reduced power dissipation: Lower gate charge and faster switching speeds minimize switching losses, leading to lower overall power dissipation and cooler operation.
  • Enhanced system reliability: Avalanche rating ensures robust performance under transient voltage conditions, improving overall system reliability.
  • Environmentally friendly: Lead-free and RoHS compliance ensures adherence to environmental regulations.
  • Compact design: Surface mount packaging allows for efficient use of PCB space.

Additional Details:

The P5806NPG is typically available in a PDFN package. For accurate and reliable integration, designers should consult the manufacturer's datasheet for detailed specifications, including electrical characteristics, thermal resistance, and recommended operating conditions. This MOSFET is well-suited for low-voltage, high-current applications where efficiency and size are critical. The low gate charge also enables efficient operation at higher switching frequencies.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NEC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess