EN
  • EN
  • DE

P6006BD

Part No P6006BD
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266285-P6006BD
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P6006BD CAD Model

Description

The P6006BD is a power MOSFET developed by NIKO-SEM, intended for various power switching applications. Its design focuses on reducing power losses through low on-state resistance and fast switching characteristics. It caters to applications requiring efficient power management and heat dissipation.

Applications

  • DC-DC Conversion: Used in buck, boost, and buck-boost converters to regulate voltage levels in electronic devices.
  • Load Switching: Applied in circuits that switch power to various loads, such as motors or lighting systems.
  • Power Tool Motor Control: Utilized in power tools for efficient motor speed and torque control.
  • LED Lighting Drivers: Implemented in LED driver circuits for efficient and controlled power delivery.
  • Battery Chargers: Used in battery charging circuits for laptops, mobile phones, and other portable devices.

Features

  • Low On-State Resistance (Rds(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast Switching Speed: Reduces switching losses, enabling higher switching frequencies.
  • Low Gate Charge (Qg): Reduces the drive current required, simplifying the drive circuitry.
  • Avalanche Rated: Provides robustness against voltage transients.
  • Lead-Free Package: Compliant with environmental regulations.

Benefits

  • Enhanced Efficiency: Low Rds(on) and Qg reduce power dissipation and improve system efficiency.
  • Improved Thermal Performance: Efficient heat dissipation allows for operation at higher power levels.
  • Increased Reliability: Avalanche rating ensures the MOSFET can withstand voltage spikes, enhancing reliability.
  • Simplified Drive Circuitry: Low gate charge simplifies the gate drive design and reduces component count.
  • Environmentally Friendly: Lead-free package meets environmental standards.

Additional Details

The P6006BD typically comes in a standard power package, such as a TO-252 or DPAK, suitable for surface mount assembly. Key specifications such as drain-source voltage (Vds), continuous drain current (Id), and on-state resistance (Rds(on)) are crucial for application design and should be carefully reviewed in the datasheet. The MOSFET's performance characteristics should be evaluated within the specific operating conditions of the application to ensure optimal performance and reliability. Proper thermal management techniques, such as heat sinking, are recommended for high-power applications. The datasheet provides detailed information on safe operating area and thermal characteristics.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1560 $50.7000
785+ $0.1280 $100.4800
1,210+ $0.1240 $150.0400
1,670+ $0.1200 $200.4000
2,160+ $0.1160 $250.5600
2,885+ $0.1040 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess