The P60N03LD is an N-Channel enhancement mode power MOSFET from NIKO-SEM. This MOSFET is designed for high-efficiency power switching applications. It features a low on-resistance, which minimizes power losses and enhances overall system efficiency. The device is available in a standard package suitable for automated assembly.
Applications
- DC-DC converters
- Load switching
- Power management in portable devices
- Motor control circuits
Features
- N-Channel enhancement mode
- Low on-resistance (RDS(on))
- High current capability
- Standard package for easy mounting
- Fast switching speed
Benefits
- Improved power efficiency
- Reduced power losses and heat generation
- Enhanced system reliability
- Simplified circuit design
- Compact solution for power management
Detailed Specifications
The P60N03LD typically features a drain-source voltage (VDS) rating of 30V. The gate-source voltage (VGS) is usually rated at +/-20V. Continuous drain current (ID) can reach up to 60A depending on the specific operating conditions and thermal management. The on-resistance (RDS(on)) is typically very low, ensuring minimal voltage drop and power dissipation during operation. The device also incorporates internal protection features such as avalanche ruggedness to withstand transient voltage spikes. This MOSFET is designed to operate over a wide temperature range, making it suitable for various industrial and consumer applications.
This MOSFET is commonly used in applications where efficient power conversion and switching are critical. Its low on-resistance and high current capability make it an excellent choice for modern electronic devices demanding minimal power loss and high performance.