EN
  • EN
  • DE

12129600

Part No 12129600
Manufacturer Aptiv
Catalog Automotive Connectors
Description 12129600 Aptiv (formerly Delphi) Automotive Connectors CONN 4 M M/P 280 GRA DK SLD datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Aptiv
Product Category Automotive Connectors
RoHS In Transition
Product Connectors
Number of Positions 4 Position
Gender Plug (Male)
Mounting Style Cable Mount / Free Hanging
Termination Style Crimp
Color Gray
Series Metri-Pack 280
Packaging Bulk
Application Inline
Brand Aptiv (formerly Delphi)
Current Rating 30 A
Dimensions 53 mm L x 44 mm W x 25.4 mm H
Family Metri-Pack
Housing Material Polybutylene Terephthalate (PBT)
Material Polybutylene Terephthalate (PBT)
Mating Gender Female
Mating Part Number 12129565, 12129566
Maximum Operating Temperature + 125 C
Minimum Operating Temperature - 40 C
Number of Rows 1 Row
Product Type Automotive Connectors
Factory Pack Quantity Factory Pack Quantity 425
Subcategory Automotive Connectors
Tradename Metri-Pack
Type 4-Way
Unit Weight 4.800081 oz
Ultra Librarian 3D Model Ultra Librarian 12129600 CAD Model

Description

Product Description

The 0433001.NR is a high-performance circuit protection component optimized for demanding environments.

  • Rated Current: 1A
  • Voltage Rating: 32V
  • Response Time: Fast-acting
  • Package: Surface mount

Applications

  • Automotive Electronics
  • Renewable Energy Systems
  • Portable Devices
  • Instrumentation and Control

Features and Benefits

  • Durable design suitable for harsh conditions
  • Ensures reliable overcurrent protection
  • Efficient use in small form-factor electronics
  • Meets global safety standards

You May Also Be Interested in

TE Connectivity
2. LOCK / Connector Lock For
Lowest to $0.1710
TE Connectivity
Lowest to $0.0485
Molex, LLC
Conn Plug Hsg 3POS 2.54MM
Lowest to $0.2551
Hirose Electric Co Ltd
CONN HEADER R/A 16POS 2MM / Connector Header Through Hole, Right Angle 16 position 0.079" (2.00mm)
Need more? Email Us
Molex, LLC
Conn Housing RCP 4 POS 5.84mm Crimp ST Cable Mount MX150L™ Bag
Lowest to $6.4597
Cooper Bussmann, Inc.
Power Distribution Connector Black Sealed IP 66 Tanged
Need more? Email Us
TE Connectivity
SEAL PLUG, AMPSEAL / Connector Plug, Sealing For
Lowest to $0.0506
Molex, LLC
Conn Housing F 2 POS 5mm Crimp ST Cable Mount Light Gray MX 150™ Bag
Need more? Email Us
Molex, LLC
Connector Accessories 4 POS Plug Housing With Flange Gasket Bag
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0264 $51.3200
120+ $0.8422 $101.0640
185+ $0.8158 $150.9230
255+ $0.7895 $201.3225
330+ $0.7632 $251.8560
440+ $0.6843 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess