EN
  • EN
  • DE

P6803HAG

Part No P6803HAG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266356-P6803HAG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P6803HAG CAD Model

Description

The P6803HAG is a product manufactured by NIKO-SEM, categorized as a Power MOSFET. It is designed for high-efficiency switching applications, particularly in power supplies and DC-DC converters.

Applications

  • Synchronous Rectification: Used in synchronous rectification circuits to improve the efficiency of power supplies.
  • DC-DC Converters: Commonly employed in DC-DC converters for voltage regulation and power management.
  • Motor Control: Suitable for motor control applications, offering efficient switching for controlling motor speed and torque.
  • LED Lighting: Used in LED driver circuits for efficient and reliable LED lighting systems.
  • Battery Management Systems: Found in battery management systems for efficient power switching and charging/discharging control.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • Low Gate Charge (Qg): Reduces the drive power required, further enhancing efficiency.
  • Avalanche Rated: Offers enhanced ruggedness and reliability in demanding applications.
  • Lead-Free Package: Compliant with environmental regulations, ensuring eco-friendliness.

Benefits

  • Improved Efficiency: The low on-resistance and fast switching speed contribute to higher overall system efficiency.
  • Reduced Heat Dissipation: Lower conduction and switching losses result in less heat generation, simplifying thermal management.
  • Enhanced Reliability: The avalanche rating and robust design ensure reliable operation in harsh environments.
  • Compact Design: The surface-mount package allows for a smaller footprint on the PCB, enabling compact designs.
  • Lower System Cost: Improved efficiency can lead to smaller heat sinks and reduced cooling requirements, lowering overall system cost.

Additional Details

The P6803HAG typically comes in a surface-mount package. It is designed to operate within a specific voltage and current range, so it is crucial to consult the datasheet for detailed electrical characteristics and operating conditions. The MOSFET's gate threshold voltage (VGS(th)) is an important parameter to consider when designing the gate drive circuitry. Proper thermal management, including the use of heat sinks or thermal vias, is essential to ensure reliable operation at high power levels. The device's fast switching characteristics require careful PCB layout to minimize parasitic inductance and ringing.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess