EN
  • EN
  • DE

PE616BA

Part No PE616BA
Manufacturer NIKO-SEM
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1301+
Reference case DFN
Manufacturer NIKO-SEM
Win Source Part Number 755575-PE616BA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PE616BA CAD Model

Description

The PE616BA is a high-performance, low on-resistance, N-channel enhancement mode power MOSFET from NIKO-SEM. This MOSFET is designed to minimize conduction losses and improve switching performance, making it suitable for a wide range of power management applications.

Applications

  • DC-DC converters
  • Power supplies
  • Motor control
  • Load Switching
  • Backlighting

Features

  • Low on-resistance: Reduces conduction losses and improves efficiency.
  • High current capability: Enables handling of large currents without significant performance degradation.
  • Fast switching speed: Minimizes switching losses and improves overall system efficiency.
  • Avalanche rated: Withstands transient voltage spikes and enhances system reliability.
  • Lead-free and RoHS compliant: Environmentally friendly and compliant with regulatory requirements.

Benefits

  • Improved efficiency: The low on-resistance minimizes conduction losses, leading to higher efficiency in power conversion applications.
  • Enhanced thermal performance: The design allows for efficient heat dissipation, preventing overheating and ensuring stable operation.
  • Increased reliability: The avalanche rating provides protection against voltage transients, enhancing the overall reliability of the system.
  • Reduced component count: Its performance characteristics can potentially reduce the need for additional components, simplifying circuit design.
  • Environmentally friendly: The lead-free and RoHS compliant design meets environmental standards.

Additional Details

The PE616BA MOSFET is typically available in a specific package (consult the datasheet for exact details). Its gate threshold voltage, drain-source voltage, and continuous drain current ratings are critical parameters that must be considered during circuit design. Detailed specifications such as the gate charge, input capacitance, and output capacitance are available in the manufacturer's datasheet and are essential for optimizing switching performance. It is commonly used in synchronous rectification, high-side switching, and other power management functions where efficiency and reliability are paramount.

For detailed technical specifications, package information, and application notes, refer to the official NIKO-SEM datasheet for the PE616BA.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess