EN
  • EN
  • DE

NJG1107HB6-TE1

Part No NJG1107HB6-TE1
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082132-NJG1107HB6-TE1
Categories OEM Parts(M-N)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJG1107HB6-TE1 CAD Model

Description

The NJG1107HB6-TE1 is a GaAs SPDT (Single Pole Double Throw) switch manufactured by Nisshinbo Micro Devices Inc. (formerly New Japan Radio). This switch is designed for high-frequency applications, commonly used in wireless communication systems and RF front-end modules. SPDT switches are used to route signals between two different paths, providing versatile signal control in various applications.

Applications

  • Wireless LAN (WLAN)
  • Bluetooth
  • Cellular Communication
  • GPS
  • Satellite Radio
  • RF Front-End Modules

Features

  • High Isolation: Minimizes signal leakage between switched paths.
  • Low Insertion Loss: Reduces signal attenuation when the switch is in the on-state.
  • Fast Switching Speed: Enables rapid switching between different signal paths.
  • Low Power Consumption: Consumes minimal power for efficient operation.
  • Small Package Size: Compact form factor for space-constrained applications.
  • GaAs Technology: Offers excellent high-frequency performance.

Benefits

  • Improved Signal Integrity: High isolation and low insertion loss ensure minimal signal degradation.
  • Efficient Signal Routing: Fast switching speed enables rapid and precise signal control.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Compact Design: Small package size allows for easy integration into miniaturized modules.
  • Enhanced System Performance: GaAs technology provides superior high-frequency performance.
  • Versatile Applications: Suitable for a wide range of wireless communication systems.

Specifically, the NJG1107HB6-TE1 features high isolation typically greater than 25 dB, ensuring that unwanted signals are effectively blocked. Its low insertion loss, typically less than 0.5 dB, minimizes signal attenuation, preserving signal strength and quality. The fast switching speed, often in the nanosecond range, enables rapid signal routing and switching. The device operates on a low supply voltage, typically around 3V, minimizing power consumption.

The NJG1107HB6-TE1’s specifications also include its operating frequency range, which can extend to several GHz, making it suitable for various wireless communication standards. The switch is designed to handle a certain level of RF power, specified by its power handling capability. Thermal considerations are also important, and the device is designed to dissipate heat effectively to maintain stable operation. Impedance matching is crucial for optimal performance, and the switch is typically designed for a 50-ohm impedance environment.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess