EN
  • EN
  • DE

NJG1128HB6-TE1

Part No NJG1128HB6-TE1
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082133-NJG1128HB6-TE1
Categories OEM Parts(M-N)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJG1128HB6-TE1 CAD Model

Description

The NJG1128HB6-TE1 is a GaAs SPDT (Single Pole Double Throw) switch manufactured by Nisshinbo Micro Devices Inc. (formerly New Japan Radio). It is designed for high-frequency applications in wireless communication systems. SPDT switches are used to selectively route a signal from a single input to one of two possible outputs, providing signal control in applications like antenna switching and band selection.

Applications

  • Wireless LAN (WLAN)
  • Bluetooth
  • Cellular Communication (e.g., LTE, 5G)
  • GPS
  • RF Front-End Modules
  • Diversity Switching

Features

  • High Isolation: Minimizes unwanted signal leakage between the two output ports.
  • Low Insertion Loss: Reduces signal attenuation, preserving signal strength.
  • Fast Switching Speed: Enables rapid switching between the output paths.
  • Low Control Voltage: Operates with a low voltage, reducing power consumption.
  • Small Package Size: Compact form factor for miniaturized designs.
  • GaAs Technology: Provides excellent high-frequency performance.

Benefits

  • Improved System Performance: High isolation and low insertion loss minimize signal degradation.
  • Efficient Signal Routing: Fast switching speed enables efficient signal management.
  • Reduced Power Consumption: Low control voltage contributes to lower overall power usage.
  • Compact Integration: Small package simplifies design and reduces board space.
  • Enhanced Reliability: GaAs technology ensures robust performance in demanding applications.
  • Versatile Usage: Suitable for various wireless communication standards and frequency bands.

The NJG1128HB6-TE1 features a typical isolation of over 25 dB and an insertion loss of less than 0.5 dB, ensuring minimal signal distortion. The switching speed is typically in the nanosecond range, enabling quick and seamless signal routing. The control voltage is designed to be low, usually around 3V, to minimize power consumption and simplify integration with other components. The device is typically housed in a small, surface-mount package to conserve board space.

Its specifications also include the operating frequency range, which can extend into the GHz range, accommodating various wireless standards. The power handling capability is crucial for ensuring that the switch can handle the RF power levels in the system without damage. Thermal performance is important, and the device is designed to efficiently dissipate heat to maintain reliable operation. Furthermore, proper impedance matching, typically 50 ohms, is necessary for optimal signal transmission and minimal reflections.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.3269
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,586 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess