EN
  • EN
  • DE

NJM2512RB1-TE1

Part No NJM2512RB1-TE1
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082190-NJM2512RB1-TE1
Categories OEM Parts(M-N)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM2512RB1-TE1 CAD Model

Description

The NJM2512RB1-TE1 is a video amplifier manufactured by Nisshinbo Micro Devices Inc. It is designed for high-performance video signal amplification in various applications, delivering excellent picture quality and signal fidelity.

Applications

  • Video Distribution Systems: Amplifying video signals for distribution across multiple displays or devices.
  • Surveillance Systems: Used in security cameras and recording equipment to enhance video quality.
  • Automotive Displays: Amplifying video signals for in-car entertainment and navigation systems.
  • Medical Imaging Equipment: Enhancing the clarity and resolution of video signals in medical displays.
  • Broadcast Equipment: Signal amplification for high-quality video transmission.

Features

  • High Bandwidth: Supports a wide frequency range to ensure clear and detailed video reproduction.
  • Low Distortion: Minimizes signal distortion for accurate video representation.
  • High Slew Rate: Fast response time to handle rapidly changing video signals.
  • Low Noise: Reduces noise interference to improve overall picture quality.
  • Differential Input/Output: Provides enhanced noise immunity and signal integrity.
  • Compact Package: Offered in a small package for space-constrained applications.

Benefits

  • Improved Picture Quality: High bandwidth and low distortion ensure clear and detailed video reproduction.
  • Enhanced Signal Integrity: Differential input/output minimizes noise and interference.
  • Reliable Performance: Designed for stable and consistent operation in various environments.
  • Simplified Design: Minimal external components required, saving board space and cost.
  • Versatile Application: Suitable for a wide range of video amplification needs.

Additional Details

The NJM2512RB1-TE1 is optimized for video applications requiring high performance and signal fidelity. Its wide bandwidth and low distortion characteristics make it suitable for demanding video processing tasks. The differential input/output configuration enhances noise immunity and ensures signal integrity. It is available in a small surface-mount package, facilitating easy integration into modern electronic designs. Detailed specifications regarding gain, bandwidth, distortion, and noise performance can be found in the manufacturer's datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4163 $63.7335
100+ $1.1622 $116.2200
155+ $1.1258 $174.4990
215+ $1.0896 $234.2640
275+ $1.0531 $289.6025
370+ $0.9443 $349.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,516 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess