EN
  • EN
  • DE

NJM2819ADL3-18-TE1

Part No NJM2819ADL3-18-TE1
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973090-NJM2819ADL3-18-TE1
Categories OEM Parts(M-N)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM2819ADL3-18-TE1 CAD Model

Description

The NJM2819ADL3-18-TE1 is a low dropout (LDO) voltage regulator from Nisshinbo Micro Devices Inc. This regulator is designed to provide a stable and accurate 1.8V output voltage with low noise and high efficiency. It is ideal for battery-powered devices and other applications requiring a regulated voltage supply with minimal power dissipation.

Applications:

  • Battery-Powered Devices: Powering microcontrollers, sensors, and other components in portable electronic devices.
  • Wireless Communication Modules: Providing a stable voltage supply for RF transceivers and other wireless components.
  • Microcontroller Power Supplies: Regulating the voltage supply for microcontrollers in embedded systems.
  • Sensor Power Supplies: Providing a stable and noise-free voltage supply for sensitive sensors.
  • Audio Equipment: Powering audio amplifiers and other audio components in portable audio devices.

Features:

  • Low Dropout Voltage: Operates with a very low input-output voltage differential, maximizing efficiency.
  • High Output Voltage Accuracy: Provides a stable and accurate 1.8V output voltage.
  • Low Noise: Minimizes output voltage noise for sensitive applications.
  • Low Quiescent Current: Consumes very little current when not actively regulating, extending battery life.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating to prevent damage.
  • Small Package: Available in a small surface-mount package, minimizing board space requirements.

Benefits:

  • Extended Battery Life: Maximizes battery life in portable devices due to low dropout voltage and low quiescent current.
  • Improved System Performance: Provides a stable and accurate voltage supply, improving the performance of connected components.
  • Reduced Noise: Minimizes output voltage noise, improving the signal-to-noise ratio in sensitive applications.
  • Enhanced System Reliability: Protects against overcurrent and overheating, enhancing system reliability.
  • Compact Design: Enables smaller and more compact electronic devices.
  • Simplified Design: Simplifies the design process by providing a pre-configured and reliable voltage regulation solution.

Additional Details:

The NJM2819ADL3-18-TE1 requires minimal external components for operation, simplifying the design process. The input voltage range typically extends from 2.5V to 5.5V allowing for a wide range of power sources. The regulator is designed for surface mount assembly and is available in a standard package size. Detailed electrical specifications, including dropout voltage, output voltage accuracy, and noise characteristics, are available in the product datasheet. It is designed to be RoHS compliant. Proper bypass capacitors are recommended for stable operation. Its small size makes it optimal for applications where board space is constrained.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess