EN
  • EN
  • DE
  • IT

NJM8065V-TE1

Part No NJM8065V-TE1
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082276-NJM8065V-TE1
Categories OEM Parts(M-N)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM8065V-TE1 CAD Model

Description

The NJM8065V-TE1 is a single supply dual operational amplifier manufactured by Nisshinbo Micro Devices Inc. It is designed for low-voltage, low-power operation, making it suitable for battery-powered devices and portable applications. The device features rail-to-rail input and output, allowing for a wide dynamic range even with low supply voltages.

Applications

  • Battery-Powered Instruments: Used in portable measuring devices and instruments where low power consumption is critical.
  • Audio Amplifiers: Employed in low-power audio amplification circuits for headphones and speakers.
  • Sensor Amplifiers: Utilized to amplify signals from various sensors, such as temperature, pressure, and light sensors.
  • Active Filters: Implemented in active filter designs for signal conditioning and noise reduction.
  • Portable Medical Devices: Incorporated in medical devices such as glucose meters and heart rate monitors.

Features

  • Single Supply Operation: Operates from a single power supply voltage, simplifying power management.
  • Low Operating Voltage: Designed for low-voltage operation, typically from 1.8V to 5.5V.
  • Low Current Consumption: Features very low quiescent current, extending battery life.
  • Rail-to-Rail Input and Output: Allows the input and output voltage to swing close to the supply rails.
  • High Gain Bandwidth Product: Provides sufficient bandwidth for various signal amplification applications.

Benefits

  • Extended Battery Life: Low power consumption maximizes the operational time of battery-powered devices.
  • Wide Dynamic Range: Rail-to-rail operation enables a larger signal swing, improving signal-to-noise ratio.
  • Simplified Power Management: Single supply operation reduces the complexity of power supply design.
  • Versatile Applications: Suitable for a wide range of applications due to its low power and rail-to-rail performance.
  • Miniaturized Design: Available in small packages, ideal for space-constrained applications.

Additional Details

The NJM8065V-TE1 is available in a small package such as the VSP8 package. The typical supply current per amplifier is in the microampere range. The input bias current is very low, minimizing errors in high-impedance circuits. The operating temperature range is typically from -40°C to +85°C. The datasheet provides detailed information on the electrical characteristics, including input offset voltage, input bias current, and open-loop gain. Application circuits for various functions, such as inverting and non-inverting amplifiers, are commonly provided in the datasheet. Careful attention should be paid to decoupling capacitors to ensure stable operation.

You May Also Be Interested in

Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0534
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Need more? Email Us
NDK
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess