EN
  • EN
  • DE

NJU7042FT-TE1

Part No NJU7042FT-TE1
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082305-NJU7042FT-TE1
Categories OEM Parts(M-N)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJU7042FT-TE1 CAD Model

Description

The NJU7042FT-TE1 is a low-power, single supply CMOS operational amplifier manufactured by Nisshinbo Micro Devices Inc. (formerly New Japan Radio). It is designed for applications requiring low power consumption, rail-to-rail input and output, and operation from a single supply voltage.

Applications

  • Battery-powered instruments
  • Portable medical devices
  • Sensor amplifiers
  • Active filters
  • Data acquisition systems
  • General-purpose low-power amplification

Features

  • Single Supply Operation: Operates from a single supply voltage ranging from 1.8V to 5.5V, simplifying power supply requirements.
  • Rail-to-Rail Input and Output: Maximizes the dynamic range by allowing the input and output voltages to swing close to the supply rails.
  • Low Power Consumption: Minimizes battery drain in portable applications.
  • Low Input Bias Current: Reduces errors due to input impedance.
  • High Open-Loop Gain: Provides accurate amplification of weak signals.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits

  • Extended Battery Life: Low power consumption enables longer operating times for battery-powered devices.
  • Improved Signal Integrity: Rail-to-rail input and output maximize the signal swing and reduce distortion.
  • Simplified Design: Single supply operation reduces the complexity of power supply design.
  • Accurate Signal Amplification: High open-loop gain ensures accurate amplification of weak signals.
  • Compact Solution: Small package options allow for miniaturization of electronic devices.

Additional Details

The NJU7042FT-TE1 is designed to provide stable and reliable performance over a wide temperature range. It is commonly used in sensor signal conditioning circuits, active filters, and other low-power applications. The device's rail-to-rail input and output capability makes it suitable for applications where a large dynamic range is required. Refer to the manufacturer's datasheet for detailed specifications, including input offset voltage, common-mode rejection ratio (CMRR), and power supply rejection ratio (PSRR). The device is offered in a small package which helps in miniaturization of the end product. Specific information regarding temperature range, storage, and lead finishing can be found in the original manufacturer's documentation.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,748 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess