EN
  • EN
  • DE

NJG1151MD7-TE1

Part No NJG1151MD7-TE1
Manufacturer NJR Corporation/NJRC
Catalog Custom Parts (N - R)
Description Active Splitter EQFN14 SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1153335-NJG1151MD7-TE1
Categories Custom Parts
Manufacturer NJR Corporation/NJRC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJG1151MD7-TE1 CAD Model

Description

The NJG1151MD7-TE1 is a GaAs SPDT (Single Pole Double Throw) switch manufactured by NJR Corporation (New Japan Radio). This switch is designed for high-frequency applications and is commonly used in wireless communication systems for signal routing and antenna selection.

Applications:

  • Wireless LAN (WLAN): Used for antenna switching and band selection in WLAN devices.
  • Bluetooth devices: Employed in Bluetooth modules for signal routing and antenna selection.
  • Cellular phones: Utilized for antenna switching in mobile phones.
  • GPS receivers: Incorporated in GPS receivers for switching between different antenna configurations.
  • Satellite communication systems: Used in satellite communication systems for signal routing.

Features:

  • Low insertion loss: Provides minimal signal attenuation when the switch is in the ON state.
  • High isolation: Offers excellent isolation between RF ports, minimizing signal leakage.
  • Fast switching speed: Enables rapid switching between different RF paths.
  • Low control voltage: Operates with low control voltage for compatibility with various control circuits.
  • Small package size: Designed in a compact package for easy integration into space-constrained devices.

Benefits:

  • Improved RF performance: Enhances the performance of wireless communication systems by providing efficient signal routing.
  • Reduced signal interference: Minimizes signal leakage between RF ports, reducing interference.
  • Faster data transmission: Enables rapid switching between different RF paths, improving data transmission speeds.
  • Increased device efficiency: Minimizes signal attenuation, improving the overall efficiency of wireless devices.
  • Compact design: Allows for easy integration into small and portable devices.

Additional Details:

The NJG1151MD7-TE1 features low insertion loss and high isolation, ensuring efficient signal routing in high-frequency applications. Its fast switching speed allows for rapid switching between different RF paths, improving data transmission rates. The switch is typically surface-mounted, making it suitable for automated assembly processes. Its performance characteristics are critical for the efficient operation of wireless devices, making it a common choice for designers in the telecommunications industry.

You May Also Be Interested in

Raltron Electronics Corporation
CRYSTAL 24.0000MHZ 10PF SMD / 24 MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Lowest to $0.0773
QT Brightek (QTB)
SMD 4PIN DC INPUT PHOTOTRANSISTO / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Need more? Email Us
NXP / Nexperia
Specialty Telecom Circuit PDIP16
Lowest to $1.9589
Ricoh
Need more? Email Us
Richtek USA Inc.
Synchronous Buck Dr.MOS Power Stage
Lowest to $4.8972
Omega Engineering
Pressure Xdcr, 10 PSI, Diff, Current;
Need more? Email Us
Texas Instruments
NVDC I2C Battery Buck-Boost Charge Controller with System Power Monitor & Processor Hot Monitor 32-QFN -40 to 85
Need more? Email Us
Copal Electronics Inc.
Lowest to $2.6115
Renesas Electronics America
IC BUS SWITCH 1 X 1:1 14SOIC / Bus Switch 1 x 1:1 14-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess