EN
  • EN
  • DE

NJM2609A

Part No NJM2609A
Manufacturer NJR Corporation/NJRC
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NJR Corporation/NJRC
Win Source Part Number 254608-NJM2609A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJM2609A CAD Model

Description

The NJM2609A is an integrated circuit from NJR Corporation/NJRC.

  • Supply and Demand Status: limited
  • Application: This IC is designed for audio equipment
  • Input Impedance: has a high input impedance of 50MΩ
  • Noise Level: and a low noise level of 2.5nV/√Hz.
  • Operating Voltage: It operates on a single power supply voltage of 4.5V to 15V
  • Supply Current: and has a low supply current of 1.5mA.
  • Output: With its low distortion and high signal-to-noise ratio, it can deliver clear and high-quality audio output.
  • Package: This IC is available in a surface-mount package.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Lowest to $3.2617
NVIDIA
Lowest to $58.7549
STMicroelectronics
Need more? Email Us
Agere Systems
Lowest to $3.2640
Broadcom Limited
Need more? Email Us
Renesas Electronics America
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess