EN
  • EN
  • DE

NJU3730M-TE1

Part No NJU3730M-TE1
Manufacturer NJR Corporation/NJRC
Catalog Interface - Serializers, Deserializers
Description IC SERIAL/PARALLEL 3BIT 8DMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features - Deserializer 1 Input 3 Output 8-DMP
Manufacturer NJR Corporation/NJRC
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.209", 5.30mm Width)
Case / Package 8-DMP
Family Name NJU3730
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929180-NJU3730M-TE1
Ultra Librarian 3D Model Ultra Librarian NJU3730M-TE1 CAD Model

Description

The NJU3730M-TE1 is a 4-channel SPDT (Single-Pole Double-Throw) analog switch from NJR Corporation/NJRC. This switch is designed for audio and video signal routing, offering low distortion and high isolation.

Applications:

  • Audio Signal Routing: Used in audio mixers, amplifiers, and other audio equipment to switch between different audio sources.
  • Video Signal Routing: Employed in video switchers, monitors, and other video equipment to select different video inputs.
  • Data Acquisition Systems: Used to switch between different analog signals in data acquisition systems.
  • Test and Measurement Equipment: Provides signal routing capabilities in various test and measurement instruments.

Features:

  • 4-Channel SPDT Switch: Provides four independent single-pole double-throw switches.
  • Low On-Resistance: Minimizes signal loss and distortion.
  • High Off-Isolation: Prevents signal leakage between channels.
  • Low Total Harmonic Distortion (THD): Ensures high-fidelity signal switching.
  • Wide Operating Voltage Range: Suitable for a variety of applications.
  • Small Package: Compact footprint for space-constrained applications.

Benefits:

  • Flexible Signal Routing: Allows for versatile signal routing in audio, video, and data acquisition systems.
  • High Signal Integrity: Low on-resistance and high off-isolation ensure minimal signal degradation.
  • High-Fidelity Switching: Low THD ensures accurate signal transmission.
  • Easy Integration: Wide operating voltage range and small package facilitate easy integration into various designs.

The NJU3730M-TE1 features a typical on-resistance of a few ohms and high off-isolation, ensuring minimal signal loss and crosstalk. It operates over a wide voltage range and includes control inputs for each channel, allowing for independent switching. This analog switch is available in a compact surface-mount package, making it suitable for high-density circuit board designs. Its combination of low distortion, high isolation, and versatile switching capabilities makes it a popular choice for signal routing applications.

You May Also Be Interested in

Maxim Integrated
MAX96724RGTN/V+ Analog Devices / Maxim Integrated Serializers & Deserializers - Serdes GMSL2/1 Tunneling Quad Deserializer with datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
IC DSERIALIZER 28BIT GMSL 48TQFN
Need more? Email Us
Analog Devices Inc.
ADI
Lowest to $26.4642
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $52.3881
Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
Analog Devices Inc.
IC
Lowest to $19.0596
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess