EN
  • EN
  • DE

NJU6060V-TE1-SE2

Part No NJU6060V-TE1-SE2
Manufacturer NJR Corporation/NJRC
Catalog PMIC - LED Drivers
Description LED Driver IC 3 Output Power Switch PWM Dimming 10mA 10-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer NJR Corporation/NJRC
Packaging Reel(TR)
Type Power Switch
Internal Switch(s) Yes
Number of Outputs 3
Voltage - Supply (Min) 2.4V
Voltage - Supply (Max) 5.5V
Current - Output / Channel 10mA
Frequency 12.48kHz
Dimming PWM
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package 10-LFSOP (0.173", 4.40mm Width)
Manufacturer Device Package 10-SSOP
Win Source Part Number 004019-NJU6060V-TE1-SE2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJU6060V-TE1-SE2 CAD Model

Description

The NJU6060V-TE1-SE2 is a power switch integrated circuit (IC) manufactured by NJR Corporation/NJRC.

  • Family: PMIC-LED Drivers
  • Frequency: 12.48kHz
  • Internal Switch: Yes
  • Outputs: 3
  • Temperature Range: -40°C to 85°C
  • Dimming: PWM
  • Voltage Supply Range: from 2.4V to 5.5V
  • Package: 10-LFSOP
  • Width: 0.173 inches
  • Manufacturer Device Package: 10-SSOP

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess