EN
  • EN
  • DE

SI5335A-B08760-GMR

Part No SI5335A-B08760-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266204-SI5335A-B08760-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335A-B08760-GMR CAD Model

Description

The SI5335A-B08760-GMR is a high-performance, low-jitter clock generator from Skyworks Solutions Inc. This device is designed to provide flexible clock synthesis for a wide range of applications, ensuring precise timing and synchronization. It is part of the Skyworks Si5335 series, known for its integration capabilities and performance.

Applications

  • Networking equipment, including Ethernet switches and routers
  • Data centers and server systems
  • Broadcast video equipment
  • Test and measurement instruments
  • High-performance computing platforms

Features

  • Four independent clock outputs
  • Any-frequency clock synthesis, allowing for flexible output frequencies
  • Ultra-low phase jitter, ensuring high clock signal integrity
  • I2C interface for configuration and control
  • Integrated voltage-controlled oscillator (VCO)
  • Small package size, reducing board space requirements
  • Frequency margining
  • Glitchless frequency switching

Benefits

  • Improved system performance due to precise clock signals
  • Reduced bit error rates (BER) in high-speed data transmission
  • Simplified board design with integrated clock generation functions
  • Lower overall system cost by minimizing external components
  • Flexibility in clock frequency selection for various applications
  • Increased system reliability and stability
  • Faster time-to-market with easy configuration

Additional Details

The SI5335A-B08760-GMR operates from a supply voltage of typically 2.5V or 3.3V. It supports a wide range of output frequencies, often from a few kHz up to several hundred MHz, depending on the specific configuration and output load. The device's phase jitter performance is typically in the sub-picosecond range, making it suitable for demanding applications where timing accuracy is critical.

The I2C interface allows users to program the output frequencies, enable or disable outputs, and monitor the device's status. The integrated VCO eliminates the need for external timing components, simplifying the design process and reducing the bill of materials. The small package footprint enables compact designs, which are essential in space-constrained applications.

This clock generator is designed to meet the stringent requirements of modern electronic systems, providing a reliable and high-performance clocking solution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess