EN
  • EN
  • DE

TDA7073A/G3

Part No TDA7073A/G3
Manufacturer NJR Corporation/NJRC
Catalog PMIC - Full, Half - Bridge Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Full,Half - Bridge Drivers
Manufacturer NJR Corporation/NJRC
Win Source Part Number 215911-TDA7073A/G3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7073A/G3 CAD Model

Description

The TDA7073A/G3 is a monolithic integrated circuit intended for use as a stereo headphone driver or a stereo power amplifier. Manufactured by NJR Corporation/NJRC, it is designed to deliver high-quality audio amplification with low distortion and noise, making it suitable for a range of audio applications.

Applications

  • Stereo headphone amplifiers
  • Portable audio devices
  • PC audio speakers
  • Low-power stereo amplifiers for consumer electronics

Features

  • Low distortion: Ensures high-fidelity audio reproduction.
  • Low noise: Minimizes unwanted background noise for clearer sound.
  • Wide supply voltage range: Offers flexibility in power supply options.
  • Short-circuit protection: Protects the IC from damage due to output shorts.
  • Thermal shutdown: Prevents overheating and potential damage to the IC.
  • Mute function: Allows for silent operation when needed.

Benefits

  • Improved audio quality: Delivers clear and high-fidelity sound for enhanced listening experience.
  • Reliable operation: Protection features ensure safe and stable performance.
  • Easy to use: Simple circuit design and readily available documentation make it easy to implement in various applications.
  • Cost-effective solution: Provides a balance of performance and price.
  • Compact size: Suitable for portable and space-constrained applications.

Additional Details

The TDA7073A/G3 operates on a wide supply voltage range, typically from 1.8V to 6V, making it suitable for battery-powered devices. It delivers a significant output power with low harmonic distortion, providing a clear and enjoyable listening experience. The integrated protection features such as short-circuit and thermal shutdown enhance its reliability and longevity. This IC is designed to minimize the number of external components, simplifying the design process and reducing overall system cost.

Furthermore, the TDA7073A/G3 includes a mute function which allows for the audio output to be silenced, which is useful in a variety of scenarios. Its low noise performance ensures that background noise is kept to a minimum, further enhancing the listening experience. The TDA7073A/G3 is a versatile and reliable solution for audio amplification needs, offering a blend of performance, protection, and ease of use.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 12-V CONTACTOR DRIVER
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
Vishay
IC POWER STAGE 80A 5X6 MLP
Lowest to $11.5830
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 8-SOICE
Lowest to $0.4692
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER TO263-7 / Driver
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 60A 12LSON
Lowest to $4.0180
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.6818
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $8.0437

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess