EN
  • EN
  • DE

AT4163JC

Part No AT4163JC
Manufacturer NKK Switches
Catalog Switches Accessories - Caps
Description CAP PUSHBUTTON RECT CLEAR/RED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Switch Type Pushbutton
Shape Rectangular
Color Clear, Red
Illumination Illuminated
For Use With/Related Products LB Series
Mounting Type Snap Fit
Size 19.40mm L x 13.20mm W x 5.00mm H
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1562065-AT4163JC
Ultra Librarian 3D Model Ultra Librarian AT4163JC CAD Model

Description

N

You May Also Be Interested in

MEC Switches
CAP TACT RECT BLK/TRANS LENS
Need more? Email Us
C&K Components
SWITCH CAP
Need more? Email Us
C&K Components
CAP PUSHBUTTON ROUND ORANGE
Need more? Email Us
NKK Switches
CAP PUSHBUTTON ROUND BLUE
Need more? Email Us
NKK Switches
CAP TOGGLE PADDLE WHITE
Need more? Email Us
EAO
CAP PUSHBUTTON SQUARE YLW
Need more? Email Us
EAO
CAP PUSHBUTTON ROUND RED
Need more? Email Us
MEC Switches
CAP TACTILE ROUND BLACK
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQUARE GREEN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess