EN
  • EN
  • DE
  • IT

B13JJVCF

Part No B13JJVCF
Manufacturer NKK Switches
Catalog Toggle Switches
Description SWITCH TOGGLE SPDT 0.4VA 28V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Through Hole, Right Angle, Vertical
Circuit SPDT
Switch Function On-Off-On
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 28 V
Voltage Rating - DC 28 V
Actuator Type Standard Round
Actuator Length 6.30mm
Illumination Illuminated
Illumination Type, Color LED, Green/Red
Illumination Voltage (Nominal) 1.95, 3.3 VDC
Termination Style PC Pin
Bushing Thread Unthreaded
Features Epoxy Sealed Terminals
Temperature Range - Operating -25°C ~ 55°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1553598-B13JJVCF
Ultra Librarian 3D Model Ultra Librarian B13JJVCF CAD Model

Description

N

You May Also Be Interested in

NKK Switches
SWITCH TOGGLE DPST 15A 125V
Need more? Email Us
TE Connectivity
8980K200=8 AMP TOGGLE / Toggle Switch DPST
Need more? Email Us
NKK Switches
SWITCH TOGGLE DPDT 25A 125V / Toggle Switch DPDT Panel Mount
Lowest to $14.3997
NKK Switches
SWITCH TOGGLE DPDT 0.4VA 28V / Toggle Switch DPDT Panel Mount
Need more? Email Us
NKK Switches
SWITCH TOGGLE DPDT 15A 125V
Lowest to $0.1100
Nidec Copal Electronics
SWITCH TOGGLE DPDT 6A 125V / Toggle Switch DPDT Panel Mount
Lowest to $8.0342
C&K Components
SWITCH TOGGLE SPDT 3A 120V / Toggle Switch SPDT Through Hole, Right Angle, Vertical
Need more? Email Us
Nidec Copal Electronics
SWITCH TOGGLE 6PDT 10A 125V
Need more? Email Us
Nidec Copal Electronics
SWITCH TOGGLE SPDT 50MA 48V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess