EN
  • EN
  • DE
  • IT

HS16-6SN

Part No HS16-6SN
Manufacturer NKK Switches
Catalog Rotary Switches
Description STANDARD SIZE ROTARY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Number of Positions 2 ~ 11
Index Stops Adjustable
Number of Decks 6
Number of Poles per Deck 1
Circuit per Deck SP11T
Contact Timing Shorting (MBB)
Current Rating (Amps) 12A (AC)
Voltage Rating - AC 125 V
Actuator Type Flatted (6mm Dia)
Actuator Length 15.00mm
Angle of Throw 30°
Contact Material Phosphor Bronze
Mounting Type Panel Mount
Termination Style Solder Lug
Depth Behind Panel 81.50mm
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1559494-HS16-6SN
Ultra Librarian 3D Model Ultra Librarian HS16-6SN CAD Model

Description

N

You May Also Be Interested in

Grayhill Inc.
SWITCH ROTARY 1/4"SHAFT, SHAFT/P / Rotary Switch 2 Position SPDT 150mA (AC), 200mA (DC) 115 VAC Panel Mount
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY SHAFT/PANEL SEAL, / Rotary Switch 12 Position SP12T 1A (AC/DC) 115 VAC Panel Mount
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 4POS 1A 125V / Rotary Switch 4 Position SP4T 1A (AC) 125 VAC Panel Mount
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 1/4" SHAFT, MILITA / Rotary Switch 4 Position DP4T 150mA (AC), 200mA (DC) 115 VAC Panel Mount, Through Hole
Need more? Email Us
Grayhill Inc.
Switch Rotary DP6T 6 Flatted Shaft Solder Lug 1A 115VAC 115VDC
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 3POS 250MA 115V / Rotary Switch 3 Position SP3T 250mA (AC/DC) 115 VAC Panel Mount
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 85 DEG;C, 30 DEG 4 / Rotary Switch 4 Position 3P4T 1A (AC/DC) 115 VAC Panel Mount
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY G 10 DECK, 1 POLE/ / Rotary Switch 10 Position DP10T 250mA (AC/DC) 115 VAC Panel Mount
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 9POS 250MA 115V / Rotary Switch 9 Position SP9T 250mA (AC/DC) 115 VAC Panel Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess