EN
  • EN
  • DE
  • IT

MRK403-A

Part No MRK403-A
Manufacturer NKK Switches
Catalog Rotary Switches
Description SWITCH ROTARY 2-3POS 0.4VA 28V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Rotary Switches
Mfr NKK Switches
Series MR
Package Box
Product Status Active
Number of Positions 2 ~ 3
Index Stops Adjustable
Number of Decks 1
Number of Poles per Deck 4
Circuit per Deck 4P3T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 28 V
Voltage Rating - DC 28 V
Actuator Type Knob
Actuator Length 13.00mm
Angle of Throw 30°
Contact Material Phosphor Bronze
Contact Finish Gold
Mounting Type Panel Mount, Through Hole
Termination Style PC Pin
Features Process Sealed
Depth Behind Panel 10.10mm
Panel Cutout Dimensions Circular - 6.35mm Dia
Base Product Number MRK403
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9020
Win Source Part Number 1375946-MRK403-A
Ultra Librarian 3D Model Ultra Librarian MRK403-A CAD Model

Description

The MRK403-A is a rotary switch from NKK Switches.

  • Seal: Process Sealed
  • Current Rating: 0.4VA (AC/DC)
  • Contact Finish: Gold
  • Mounting Type: Panel Mount, Through Hole
  • Voltage Rating: 28 V (AC/DC)
  • Contact Material: Phosphor Bronze
  • Positions: 2 ~ 3
  • Circuit per Deck: 4P3T
  • Index Stop: Adjustable
  • Angle of Throw: 30°
  • Panel Cutout Dimensions: Circular - 6.35mm Dia
  • Actuator Length: 13.00mm
  • Depth Behind Panel: 10.10mm
  • RoHS: Compliant
  • REACH: Unaffected

You May Also Be Interested in

Grayhill Inc.
SWITCH ROTARY 9POS 250MA 115V / Rotary Switch 9 Position SP9T 250mA (AC/DC) 115 VAC Panel Mount
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY PC MOUNT, 30 DEG 3 / Rotary Switch 3 Position DP3T 250mA (AC/DC) 115 VAC Panel Mount, Through Hole, Right Angle
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 85 DEG;C, 30 DEG 2 / Rotary Switch 2 Position DPDT 1A (AC/DC) 115 VAC Panel Mount
Need more? Email Us
NKK Switches
SWITCH ROTARY 2-8POS 2A 125V
Lowest to $22.5135
C&K Components
SWITCH ROTARY 12POS 0.4VA 20V
Lowest to $17.2713
Grayhill Inc.
SWITCH ROTARY 1/4"SHAFT, SHAFT/P / Rotary Switch 2 Position SPDT 150mA (AC), 200mA (DC) 115 VAC Panel Mount
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 3POS 1A 115V / Rotary Switch 3 Position SP3T 1A (AC/DC) 115 VAC Panel Mount
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY MILITARY, PROCESS / Rotary Switch 2 Position SPDT 150mA (AC), 200mA (DC) 115 VAC Panel Mount
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 2POS 150MA 115V / Rotary Switch 2 Position SPDT 150mA (AC), 200mA (DC) 115 VAC Panel Mount
Lowest to $23.1355

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess