EN
  • EN
  • DE

TMC2K2J-B10K-TR

Part No TMC2K2J-B10K-TR
Manufacturer Noble
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Noble
Win Source Part Number 372253-TMC2K2J-B10K-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMC2K2J-B10K-TR CAD Model

Description

The TMC2K2J-B10K-TR is a potentiometer manufactured by Noble. Potentiometers are variable resistors used to control voltage or current in electrical circuits. They are commonly used in applications requiring adjustable settings, such as volume controls, brightness adjustments, and position feedback. The "10K" in the part number indicates a resistance of 10 kilohms (kΩ). The "TR" suffix typically denotes that the component is supplied in tape and reel packaging, making it suitable for automated assembly processes.

Applications:

  • Volume Controls: Used in audio equipment to adjust the loudness of sound.
  • Brightness Adjustments: Used in lighting systems and displays to control brightness levels.
  • Position Feedback: Provides feedback on the position of a mechanical component.
  • Calibration Adjustments: Used for calibrating electronic devices and sensors.
  • Motor Speed Control: Controls the speed of small electric motors.

Features:

  • Variable Resistance: Offers adjustable resistance value.
  • Rotary Adjustment: Typically adjusted by rotating a shaft.
  • Carbon Composition: Utilizes a carbon composition resistive element.
  • Compact Size: Small form factor for easy integration into electronic devices.
  • Tape and Reel Packaging: Suitable for automated assembly processes.

Benefits:

  • Precise Control: Allows for fine adjustments of voltage or current.
  • Versatile Use: Suitable for a wide range of applications requiring adjustable settings.
  • Easy Integration: Compact size and tape and reel packaging simplify assembly.
  • Durable Construction: Designed for reliable performance and long life.
  • Cost-Effective: Provides an affordable solution for variable resistance applications.

The TMC2K2J-B10K-TR potentiometer has specific technical specifications, including resistance tolerance, power rating, and operating temperature range. The resistance tolerance indicates the acceptable deviation from the nominal resistance value. The power rating specifies the maximum power the potentiometer can dissipate without damage. The operating temperature range defines the temperature range within which the potentiometer will function reliably. The detailed specifications are normally available in the manufacturer's datasheet. The potentiometer is a through-hole component for mounting on a PCB.

Its adjustable resistance and compatibility with automated assembly make the TMC2K2J-B10K-TR a useful component in various electronic applications requiring precise and adjustable control.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Texas Instruments
Lowest to $4.3014
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess